Photodiode 950nm 20ns 120° 2-SMD, Gull Wing
Photodiodes PHOTODIODE, SMT RG
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Photodiodes | Photodiodes |
| Product Number | 475-BPW34FSR-Z-ND | BPW 34 FSR-Z |
| Product Name | Photodiodes | Photodiodes |
| Photodiode Type | PIN Photodiode | |
| Photodiode Spectral Response | IR | |
| Spectral Response Range | 780 to 1100 nm (7800 to 11000 Å) | |
| Peak Sensitivity Wavelength | 950 nm (9500 Å) |