Vishay Intertechnology, Inc. Sensors, Transducers - Optical Sensors - Photo Detectors - Remote Receiver TSOP34856SI1

Description
Win Source Part Number: 1101507-TSOP34856SI1 Category: Sensors, Transducers>Optical Sensors - Photo Detectors - Remote Receiver Series: TSOP348 Package: Bulk Orientation: Side View Standard Package: 1,000 Current - Supply: 350 µA Sensing Distance: 30m B.P.F. Center Frequency: 56.0kHz Voltage - Supply: 2.5 V ~ 5.5 V Mounting Type: Through Hole Temperature Range - Operating: -25°C ~ 85°C (TA) ECCN: OBSOLETE Fake Threat In the Open Market: 85 pct. REACH Status: REACH Unaffected Mfr: Vishay Semiconductor Opto Division Other Names: 751-TSOP34856SI1 Product Status: Obsolete
Request a Quote
Description
Win Source Part Number: 1101507-TSOP34856SI1 Category: Sensors, Transducers>Optical Sensors - Photo Detectors - Remote Receiver Series: TSOP348 Package: Bulk Orientation: Side View Standard Package: 1,000 Current - Supply: 350 µA Sensing Distance: 30m B.P.F. Center Frequency: 56.0kHz Voltage - Supply: 2.5 V ~ 5.5 V Mounting Type: Through Hole Temperature Range - Operating: -25°C ~ 85°C (TA) ECCN: OBSOLETE Fake Threat In the Open Market: 85 pct. REACH Status: REACH Unaffected Mfr: Vishay Semiconductor Opto Division Other Names: 751-TSOP34856SI1 Product Status: Obsolete
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Optical Sensors - Photo Detectors - Remote Receiver - 1101507-TSOP34856SI1 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Optical Sensors - Photo Detectors - Remote Receiver
1101507-TSOP34856SI1
Sensors, Transducers - Optical Sensors - Photo Detectors - Remote Receiver 1101507-TSOP34856SI1
Win Source Part Number: 1101507-TSOP34856SI1 Category: Sensors, Transducers>Optical Sensors - Photo Detectors - Remote Receiver Series: TSOP348 Package: Bulk Orientation: Side View Standard Package: 1,000 Current - Supply: 350 µA Sensing Distance: 30m B.P.F. Center Frequency: 56.0kHz Voltage - Supply: 2.5 V ~ 5.5 V Mounting Type: Through Hole Temperature Range - Operating: -25°C ~ 85°C (TA) ECCN: OBSOLETE Fake Threat In the Open Market: 85 pct. REACH Status: REACH Unaffected Mfr: Vishay Semiconductor Opto Division Other Names: 751-TSOP34856SI1 Product Status: Obsolete

Win Source Part Number: 1101507-TSOP34856SI1
Category: Sensors, Transducers>Optical Sensors - Photo Detectors - Remote Receiver
Series: TSOP348
Package: Bulk
Orientation: Side View
Standard Package: 1,000
Current - Supply: 350 µA
Sensing Distance: 30m
B.P.F. Center Frequency: 56.0kHz
Voltage - Supply: 2.5 V ~ 5.5 V
Mounting Type: Through Hole
Temperature Range - Operating: -25°C ~ 85°C (TA)
ECCN: OBSOLETE
Fake Threat In the Open Market: 85 pct.
REACH Status: REACH Unaffected
Mfr: Vishay Semiconductor Opto Division
Other Names: 751-TSOP34856SI1
Product Status: Obsolete

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 1101507-TSOP34856SI1
Product Name Sensors, Transducers - Optical Sensors - Photo Detectors - Remote Receiver
Operating Temperature -25 to 85 C (-13 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - TLE4953HALA1 - 1108698-TLE4953HALA1 - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting PG-SSO-2-1
View Details
2 suppliers
 - ST60 High Temperature - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-5
View Details
DRV5033 2.5 to 38 V Digital Omnipolar-Switch Hall Effect Sensor - DRV5033AJQLPGM - Texas Instruments
Specs
Sensor Type Temperature
Applications Industrial
Standards and Certifications RoHS
View Details
4 suppliers
InGaAs image sensors, Line sensors - G16824-256DG - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details