Infineon Technologies AG Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - TLE4953HALA1 TLE4953HALA1

Description
Manufacturer: Infineon Technologies Win Source Part Number: 1108698-TLE4953HALA1 Packaging: AMMO PACKAGE Technology: Hall Effect Output Type: Current Source Polarization: North Pole, South Pole Current - Supply (Max): 16.8mA Categories: Sensors, Transducers Status: Active Case / Package: PG-SSO-2-1 Purpose: Special Purpose Supply Voltage - Operating: 4.5 V to 20 V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 1108698-TLE4953HALA1 Packaging: AMMO PACKAGE Technology: Hall Effect Output Type: Current Source Polarization: North Pole, South Pole Current - Supply (Max): 16.8mA Categories: Sensors, Transducers Status: Active Case / Package: PG-SSO-2-1 Purpose: Special Purpose Supply Voltage - Operating: 4.5 V to 20 V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - TLE4953HALA1 - 1108698-TLE4953HALA1 - Win Source Electronics
Laguna Hills, CA, United States
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - TLE4953HALA1
1108698-TLE4953HALA1
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - TLE4953HALA1 1108698-TLE4953HALA1
Manufacturer: Infineon Technologies Win Source Part Number: 1108698-TLE4953HALA1 Packaging: AMMO PACKAGE Technology: Hall Effect Output Type: Current Source Polarization: North Pole, South Pole Current - Supply (Max): 16.8mA Categories: Sensors, Transducers Status: Active Case / Package: PG-SSO-2-1 Purpose: Special Purpose Supply Voltage - Operating: 4.5 V to 20 V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 1108698-TLE4953HALA1
Packaging: AMMO PACKAGE
Technology: Hall Effect
Output Type: Current Source
Polarization: North Pole, South Pole
Current - Supply (Max): 16.8mA
Categories: Sensors, Transducers
Status: Active
Case / Package: PG-SSO-2-1
Purpose: Special Purpose
Supply Voltage - Operating: 4.5 V to 20 V
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Futian, China
Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
TLE4953HALA1
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) TLE4953HALA1
MAG SWITCH SPEC PURP SSO-2-1

MAG SWITCH SPEC PURP SSO-2-1

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Magnetic Sensor Chips Magnetic Sensor Chips
Product Number 1108698-TLE4953HALA1 TLE4953HALA1
Product Name Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - TLE4953HALA1 Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Sensor Type Magnetic Magnetic
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Sensor Type Magnetic
Packing Method Tape Reel; Tape & Reel (TR)
Input Voltage 3.8 to 24 volts
View Details
Motion Sensor ICs - 2238590 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
2 suppliers
Magnetic Sensors - Magnetic Sensors - Linear, Compass (ICs) - AS5013-IQFT-1000 - 1046062-AS5013-IQFT-1000 - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting Surface Mount (SMD); QFN
Packing Method Tape Reel; Tape & Reel (TR)
View Details
40 Oe Digital Switch, RoHS MSOP - AD122-00E - NVE Corporation
Specs
Sensor Type Magnetic
View Details
3 suppliers