Vishay Precision Group Ir Emitter, 870Nm, 1.9Mm, Smd; Viewing Angle Vishay TSMF1000

Description
IR EMITTER, 870NM, 1.9MM, SMD; Viewing Angle:34°; Diode Case Style:SMD; Forward Current If(AV):20mA; Forward Voltage VF Max:1.3V; Rise Time:30ns; Fall Time tf:30ns; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes
Datasheet
Description
IR EMITTER, 870NM, 1.9MM, SMD; Viewing Angle:34°; Diode Case Style:SMD; Forward Current If(AV):20mA; Forward Voltage VF Max:1.3V; Rise Time:30ns; Fall Time tf:30ns; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ir Emitter, 870Nm, 1.9Mm, Smd; Viewing Angle Vishay - 33C1776 - Newark, An Avnet Company
Chicago, IL, United States
Ir Emitter, 870Nm, 1.9Mm, Smd; Viewing Angle Vishay
33C1776
Ir Emitter, 870Nm, 1.9Mm, Smd; Viewing Angle Vishay 33C1776
IR EMITTER, 870NM, 1.9MM, SMD; Viewing Angle:34°; Diode Case Style:SMD; Forward Current If(AV):20mA; Forward Voltage VF Max:1.3V; Rise Time:30ns; Fall Time tf:30ns; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes

IR EMITTER, 870NM, 1.9MM, SMD; Viewing Angle:34°; Diode Case Style:SMD; Forward Current If(AV):20mA; Forward Voltage VF Max:1.3V; Rise Time:30ns; Fall Time tf:30ns; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes

Supplier's Site Datasheet
Ir Emitter, 890Nm, 34Deg, Smd; Viewing Angle Vishay - 54X3813 - Newark, An Avnet Company
Chicago, IL, United States
Ir Emitter, 890Nm, 34Deg, Smd; Viewing Angle Vishay
54X3813
Ir Emitter, 890Nm, 34Deg, Smd; Viewing Angle Vishay 54X3813
IR EMITTER, 890NM, 34DEG, SMD; Viewing Angle:34°; Diode Case Style:SMD; Forward Current If(AV):20mA; Forward Voltage VF Max:1.3V; Rise Time:30ns; Fall Time tf:30ns; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes

IR EMITTER, 890NM, 34DEG, SMD; Viewing Angle:34°; Diode Case Style:SMD; Forward Current If(AV):20mA; Forward Voltage VF Max:1.3V; Rise Time:30ns; Fall Time tf:30ns; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 33C1776
Product Name Ir Emitter, 870Nm, 1.9Mm, Smd; Viewing Angle Vishay
Viewing Angle 34 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736286 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 380 nm (3800 Å)
View Details
1300 nm Edge-Emitting LED -  - OSI Optoelectronics
OSI Optoelectronics
Specs
LED Package: Hermetic 14-PIN DIL Packages
Peak Wavelength 1300 nm (13000 Å)
Optical Power Output 0.0040 to 0.0800 milliwatts
View Details
LED Indication - Discrete - C503B-ACN-CYAZA251-030-ND - DigiKey
Specs
LED Package: Radial
LED Type Amber
Peak Wavelength 591 nm (5910 Å)
View Details