Vishay Precision Group Ir Emitter, 950Nm 3.2Mm Side Looking Though Hole; Viewing Angle Vishay TSKS5400S

Description
IR EMITTER, 950NM 3.2MM SIDE LOOKING THOUGH HOLE; Viewing Angle:30°; Diode Case Style:Side Looking; Forward Current If(AV):100mA; Forward Voltage VF Max:1.3V; Rise Time:800ns; Fall Time tf:-; Operating Temperature Min:-25°C; MSL:- RoHS Compliant: Yes
Datasheet
Description
IR EMITTER, 950NM 3.2MM SIDE LOOKING THOUGH HOLE; Viewing Angle:30°; Diode Case Style:Side Looking; Forward Current If(AV):100mA; Forward Voltage VF Max:1.3V; Rise Time:800ns; Fall Time tf:-; Operating Temperature Min:-25°C; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ir Emitter, 950Nm 3.2Mm Side Looking Though Hole; Viewing Angle Vishay - 86H2546 - Newark, An Avnet Company
Chicago, IL, United States
Ir Emitter, 950Nm 3.2Mm Side Looking Though Hole; Viewing Angle Vishay
86H2546
Ir Emitter, 950Nm 3.2Mm Side Looking Though Hole; Viewing Angle Vishay 86H2546
IR EMITTER, 950NM 3.2MM SIDE LOOKING THOUGH HOLE; Viewing Angle:30°; Diode Case Style:Side Looking; Forward Current If(AV):100mA; Forward Voltage VF Max:1.3V; Rise Time:800ns; Fall Time tf:-; Operating Temperature Min:-25°C; MSL:- RoHS Compliant: Yes

IR EMITTER, 950NM 3.2MM SIDE LOOKING THOUGH HOLE; Viewing Angle:30°; Diode Case Style:Side Looking; Forward Current If(AV):100mA; Forward Voltage VF Max:1.3V; Rise Time:800ns; Fall Time tf:-; Operating Temperature Min:-25°C; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 86H2546
Product Name Ir Emitter, 950Nm 3.2Mm Side Looking Though Hole; Viewing Angle Vishay
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type FRD - Model: FDRW50C60L - Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 2.6 volts
IR 0.2500 mA
View Details
Rectifier Diode - HR1N3614 - Micross Components, Inc.
Micross Components, Inc.
Specs
Diode Type Rectifier & Schottky Diodes
Diode Applications Rectifier
IF 1000 mA
View Details
Diodes, Rectifiers - Arrays - 72CPQ030PBF - 1129739-72CPQ030PBF - Win Source Electronics
Specs
Diode Type Schottky
View Details
Lamp test diode - lamp-test-diode-module - BARTEC
Specs
Diode Type General Purpose
Tj -32 to 16 C (-25 to 60 F)
View Details