Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
LIGHT EMITTING DIODES (LED)
VISHAY PRECISION GROUP
TSHG8200 -- IR LEDS
Vishay Precision Group
IR LEDs
TSHG8200
Description
Infrared LED 5mm 830nm 10deg
RS Components, Ltd.
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
Infrared LED 5mm 830nm 10deg
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
IR LEDs
6997698P
IR LEDs
6997698P
Infrared LED 5mm 830nm 10deg
Infrared LED 5mm 830nm 10deg
Supplier's Site
RS Components, Ltd.
Corby, Northants, United Kingdom
IR LEDs
1652379
IR LEDs
1652379
Infrared LED 5mm 830nm 10deg
Infrared LED 5mm 830nm 10deg
Supplier's Site
Technical Specifications
RS Components, Ltd.
RS Components, Ltd.
Product Category
Light Emitting Diodes (LED)
Light Emitting Diodes (LED)
Product Number
6997698P
1652379
Product Name
IR LEDs
IR LEDs
LED Type
Infrared
Infrared
Unlock Full Specs
to access all available technical data
Similar Products
Rochester Electronics
Led Lighting - LED Lighting - White - FOL215WTR
FOL215WTR
View Details
RS Components, Ltd.
LED Arrays
2269552
Specs
Optical Power Output
750 milliwatts
Array
Array
Number of Array Elements
1
View Details
ROHM Semiconductor GmbH
High brightness Lens Type, Yellow Chip Led
CSL0902YT(C)
Specs
LED Package:
1.6x0.8 (t=1.24)
LED Type
Yellow
Peak Wavelength
590 nm (5900 Å)
View Details
OSRAM SYLVANIA, Inc.
Led Light Bar, Warm Wht, 3700Lm, 1.168M; Light Colour Ledvance
4058075122147
Specs
LED Type
White
Optical Power Output
33000 milliwatts
View Details