Vishay Precision Group Ir Emitter, 850Nm, 5Mm, Pcb; Viewing Angle Vishay TSHG6210

Description
IR EMITTER, 850NM, 5MM, PCB; Viewing Angle:10°; Diode Case Style:T-1 3/4 (5mm); Forward Current If(AV):100mA; Forward Voltage VF Max:1.8V; Rise Time:20ns; Fall Time tf:13ns; Operating Temperature Min:-40°C; Product Range:-; MSL:- RoHS Compliant: Yes
Description
IR EMITTER, 850NM, 5MM, PCB; Viewing Angle:10°; Diode Case Style:T-1 3/4 (5mm); Forward Current If(AV):100mA; Forward Voltage VF Max:1.8V; Rise Time:20ns; Fall Time tf:13ns; Operating Temperature Min:-40°C; Product Range:-; MSL:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ir Emitter, 850Nm, 5Mm, Pcb; Viewing Angle Vishay - 64R5033 - Newark, An Avnet Company
Chicago, IL, United States
Ir Emitter, 850Nm, 5Mm, Pcb; Viewing Angle Vishay
64R5033
Ir Emitter, 850Nm, 5Mm, Pcb; Viewing Angle Vishay 64R5033
IR EMITTER, 850NM, 5MM, PCB; Viewing Angle:10°; Diode Case Style:T-1 3/4 (5mm); Forward Current If(AV):100mA; Forward Voltage VF Max:1.8V; Rise Time:20ns; Fall Time tf:13ns; Operating Temperature Min:-40°C; Product Range:-; MSL:- RoHS Compliant: Yes

IR EMITTER, 850NM, 5MM, PCB; Viewing Angle:10°; Diode Case Style:T-1 3/4 (5mm); Forward Current If(AV):100mA; Forward Voltage VF Max:1.8V; Rise Time:20ns; Fall Time tf:13ns; Operating Temperature Min:-40°C; Product Range:-; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 64R5033
Product Name Ir Emitter, 850Nm, 5Mm, Pcb; Viewing Angle Vishay
Viewing Angle 10 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269527 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Optical Power Output 1050 milliwatts
View Details
Dual Emitter - DLED-660/940-CSL-3 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 940 nm (6600 to 9400 Å)
View Details
LEDs - 8119284P - RS Components, Ltd.
Specs
Forward Voltage 2.6 volts
View Details
2 suppliers