Vishay Precision Group IR LEDs TSHG5410

Description
Infrared LED 5mm 850nm 18deg
Request a Quote
Description
Infrared LED 5mm 850nm 18deg
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
IR LEDs - 6997676 - RS Components, Ltd.
Corby, Northants, United Kingdom
IR LEDs
6997676
IR LEDs 6997676
Infrared LED 5mm 850nm 18deg

Infrared LED 5mm 850nm 18deg

Supplier's Site
IR LEDs - 6997676P - RS Components, Ltd.
Corby, Northants, United Kingdom
IR LEDs
6997676P
IR LEDs 6997676P
Infrared LED 5mm 850nm 18deg

Infrared LED 5mm 850nm 18deg

Supplier's Site
IR LEDs - 1652635 - RS Components, Ltd.
Corby, Northants, United Kingdom
IR LEDs
1652635
IR LEDs 1652635
Infrared LED 5mm 850nm 18deg

Infrared LED 5mm 850nm 18deg

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd.
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 6997676 6997676P
Product Name IR LEDs IR LEDs
LED Package: 5mm
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736363 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.8 x 3.8 x 0.9mm
LED Type Infrared
Peak Wavelength 740 nm (7400 Å)
View Details
High brightness Lens Type LED - CSL0901ET - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=1.24)
LED Type Green
Peak Wavelength 527 nm (5270 Å)
View Details
2 suppliers