Vishay Precision Group IR LEDs TSHF6410

Description
Vishay TSHF6410 IR LED
Request a Quote Datasheet
Description
Vishay TSHF6410 IR LED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IR LEDs - 6997679 - RS Components, Ltd.
Corby, Northants, United Kingdom
IR LEDs
6997679
IR LEDs 6997679
Vishay TSHF6410 IR LED

Vishay TSHF6410 IR LED

Supplier's Site
IR LEDs - 6997679P - RS Components, Ltd.
Corby, Northants, United Kingdom
IR LEDs
6997679P
IR LEDs 6997679P
Vishay TSHF6410 IR LED

Vishay TSHF6410 IR LED

Supplier's Site
IR LEDs - 1652376 - RS Components, Ltd.
Corby, Northants, United Kingdom
IR LEDs
1652376
IR LEDs 1652376
Vishay TSHF6410 IR LED

Vishay TSHF6410 IR LED

Supplier's Site
Optocoupler/LED/Digital Tube/Photoelectric Device >> Infrared (IR) LEDs - TSHF6410 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Optocoupler/LED/Digital Tube/Photoelectric Device >> Infrared (IR) LEDs
TSHF6410
Optocoupler/LED/Digital Tube/Photoelectric Device >> Infrared (IR) LEDs TSHF6410
45mW/sr@100mA 44° 1.4V 890nm Plugin Infrared (IR) LEDs ROHS

45mW/sr@100mA 44° 1.4V 890nm Plugin Infrared (IR) LEDs ROHS

Supplier's Site Datasheet
Ir Emitter Dh 890Nm 5Mm 22Deg; Viewing Angle Vishay - 79R6659 - Newark, An Avnet Company
Chicago, IL, United States
Ir Emitter Dh 890Nm 5Mm 22Deg; Viewing Angle Vishay
79R6659
Ir Emitter Dh 890Nm 5Mm 22Deg; Viewing Angle Vishay 79R6659
IR EMITTER DH 890NM 5MM 22DEG; Viewing Angle:22°; Diode Case Style:T-1 3/4 (5mm); Forward Current If(AV):100mA; Forward Voltage VF Max:1.4V; Rise Time:30ns; Fall Time tf:30ns; Operating Temperature Min:-40°C; Product Range:-; MSL:- RoHS Compliant: Yes

IR EMITTER DH 890NM 5MM 22DEG; Viewing Angle:22°; Diode Case Style:T-1 3/4 (5mm); Forward Current If(AV):100mA; Forward Voltage VF Max:1.4V; Rise Time:30ns; Fall Time tf:30ns; Operating Temperature Min:-40°C; Product Range:-; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. LCSC Electronics Technology (HK) Limited Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 6997679 6997679P TSHF6410 79R6659
Product Name IR LEDs IR LEDs Optocoupler/LED/Digital Tube/Photoelectric Device >> Infrared (IR) LEDs Ir Emitter Dh 890Nm 5Mm 22Deg; Viewing Angle Vishay
LED Package: 5 x 8.7mm
LED Type Infrared Infrared
Peak Wavelength 890 nm (8900 Å) 890 nm (8900 Å) 890 nm (8900 Å)
Number of Array Elements 1
Unlock Full Specs
to access all available technical data

Similar Products

RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
Circular high-brightness LED lamp - SLI-343YY - ROHM Semiconductor GmbH
Specs
LED Package: Circleφ3
LED Type Yellow
Peak Wavelength 591 nm (5910 Å)
View Details
2 suppliers