Broadcom Inc. High Power LEDs - White ASMT-QWBG-NFHCE

Description
High Power LEDs - White Cool White, 5700K 48lm, CRI85, 150mA
Datasheet
Description
High Power LEDs - White Cool White, 5700K 48lm, CRI85, 150mA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
High Power LEDs - White
ASMT-QWBG-NFHCE
High Power LEDs - White ASMT-QWBG-NFHCE
High Power LEDs - White Cool White, 5700K 48lm, CRI85, 150mA

High Power LEDs - White Cool White, 5700K 48lm, CRI85, 150mA

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED)
Product Number ASMT-QWBG-NFHCE
Product Name High Power LEDs - White
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736372 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 430 nm (4300 Å)
Number of Array Elements 1
View Details
LED Indication - Discrete - 516-ASCB-RTC2-0A207CT-ND - DigiKey
Specs
LED Package: 4-SMD, J-Lead
LED Type Red; Green; Blue; Multi-Colored
Peak Wavelength 468 to 629 nm (4680 to 6290 Å)
View Details
Specs
LED Package: T-1-3/4
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details