Vishay Precision Group
IR LEDs
TSHF5210
Description
Vishay TSHF5210 IR LED
-
RS Components, Ltd.
-
RS Components, Ltd.
-
RS Components, Ltd.
Request a Quote
Email Supplier
Description
Vishay TSHF5210 IR LED
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Light Emitting Diodes (LED) |
Light Emitting Diodes (LED) |
|
Product Number
|
6997663 |
6997663P |
|
Product Name
|
IR LEDs |
IR LEDs |
|
LED Package:
|
5 x 8.7mm
|
|
Unlock Full Specs
to access all available technical data
Similar Products
LED Package:
30 x 30 x 3.85mm
LED Type
Infrared
Peak Wavelength
850 nm (8500 Å)
View Details
LED Package:
3.2x1.6 (t=1.85)
LED Type
Orange
Peak Wavelength
605 nm (6050 Å)
View Details
2 suppliers