Lumileds LED White Lighting L128-3580SA35A00A1

Description
LED LUXEON WARM WHT 3500K 1411
Request a Quote Datasheet
Description
LED LUXEON WARM WHT 3500K 1411
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 1416-L128-3580SA35A00A1TR-ND - DigiKey
Thief River Falls, MN, United States
LED LUXEON WARM WHT 3500K 1411

LED LUXEON WARM WHT 3500K 1411

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1416-L128-3580SA35A00A1TR-ND
Product Name LED White Lighting
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 3500 K
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269570 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1090 milliwatts
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - 516-ASMB-LTC3-0D335TR-ND - DigiKey
Specs
LED Package: 4-SMD, J-Lead
LED Type Red; Green; Blue; Multi-Colored
Peak Wavelength 463 to 631 nm (4630 to 6310 Å)
View Details
3 suppliers
LED White Lighting - 1416-L128-3580HA35000B5TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 3500 K
View Details