Vishay Precision Group Ir Emitter, 875Nm, T-1 3/4, Through Hole; Viewing Angle Vishay TSHA6500

Description
IR EMITTER, 875NM, T-1 3/4, THROUGH HOLE; Viewing Angle:24°; Diode Case Style:T-1 3/4 (5mm); Forward Current If(AV):100mA; Forward Voltage VF Max:1.5V; Rise Time:600ns; Fall Time tf:600ns; Operating Temperature Min:-40°C; MSL:- RoHS Compliant: Yes
Datasheet
Description
IR EMITTER, 875NM, T-1 3/4, THROUGH HOLE; Viewing Angle:24°; Diode Case Style:T-1 3/4 (5mm); Forward Current If(AV):100mA; Forward Voltage VF Max:1.5V; Rise Time:600ns; Fall Time tf:600ns; Operating Temperature Min:-40°C; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ir Emitter, 875Nm, T-1 3/4, Through Hole; Viewing Angle Vishay - 33C1769 - Newark, An Avnet Company
Chicago, IL, United States
Ir Emitter, 875Nm, T-1 3/4, Through Hole; Viewing Angle Vishay
33C1769
Ir Emitter, 875Nm, T-1 3/4, Through Hole; Viewing Angle Vishay 33C1769
IR EMITTER, 875NM, T-1 3/4, THROUGH HOLE; Viewing Angle:24°; Diode Case Style:T-1 3/4 (5mm); Forward Current If(AV):100mA; Forward Voltage VF Max:1.5V; Rise Time:600ns; Fall Time tf:600ns; Operating Temperature Min:-40°C; MSL:- RoHS Compliant: Yes

IR EMITTER, 875NM, T-1 3/4, THROUGH HOLE; Viewing Angle:24°; Diode Case Style:T-1 3/4 (5mm); Forward Current If(AV):100mA; Forward Voltage VF Max:1.5V; Rise Time:600ns; Fall Time tf:600ns; Operating Temperature Min:-40°C; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 33C1769
Product Name Ir Emitter, 875Nm, T-1 3/4, Through Hole; Viewing Angle Vishay
Viewing Angle 24 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736296 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
TO-46 Convex Lens Package Hermetic UV Light Emitting Diodes - F5U308 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Ultraviolet
Peak Wavelength 308 nm (3080 Å)
View Details