Vishay Precision Group IR LEDs TSAL6100

Description
Vishay TSAL6100 IR LED
Request a Quote
Description
Vishay TSAL6100 IR LED
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Ir Emitter, part number TSAL6100, operates at a peak wavelength of 940 nm and utilizes GaAlAs multi quantum well technology. It is designed for high radiant power, with a typical radiant intensity of 170 mW/sr at a forward current of 100 mA. The device features a T-1 3/4 package type, with a viewing angle of ±10 degrees, making it suitable for applications requiring focused infrared emission. This emitter supports a forward current of up to 100 mA and can handle peak forward currents of 200 mA for short durations. It has a low forward voltage drop, typically around 1.6 V at 100 mA, and operates effectively within a temperature range of -40°C to +85°C. The device is also compliant with RoHS standards, ensuring it meets environmental regulations. Applications for this emitter include infrared remote control units, free air transmission systems, optical counters, card readers, and smoke detectors. Its high reliability and performance characteristics make it a viable option for engineers looking for a robust infrared emitting solution.

Datasheet Summary
Powered by GS/AI

The Ir Emitter, part number TSAL6100, operates at a peak wavelength of 940 nm and utilizes GaAlAs multi quantum well technology. It is designed for high radiant power, with a typical radiant intensity of 170 mW/sr at a forward current of 100 mA. The device features a T-1 3/4 package type, with a viewing angle of ±10 degrees, making it suitable for applications requiring focused infrared emission. This emitter supports a forward current of up to 100 mA and can handle peak forward currents of 200 mA for short durations. It has a low forward voltage drop, typically around 1.6 V at 100 mA, and operates effectively within a temperature range of -40°C to +85°C. The device is also compliant with RoHS standards, ensuring it meets environmental regulations. Applications for this emitter include infrared remote control units, free air transmission systems, optical counters, card readers, and smoke detectors. Its high reliability and performance characteristics make it a viable option for engineers looking for a robust infrared emitting solution.

Suppliers

Company
Product
Description
Supplier Links
IR LEDs - 6997626 - RS Components, Ltd.
Corby, Northants, United Kingdom
IR LEDs
6997626
IR LEDs 6997626
Vishay TSAL6100 IR LED

Vishay TSAL6100 IR LED

Supplier's Site
IR LEDs - 6997626P - RS Components, Ltd.
Corby, Northants, United Kingdom
IR LEDs
6997626P
IR LEDs 6997626P
Vishay TSAL6100 IR LED

Vishay TSAL6100 IR LED

Supplier's Site
IR LEDs - 1596468 - RS Components, Ltd.
Corby, Northants, United Kingdom
IR LEDs
1596468
IR LEDs 1596468
Vishay TSAL6100 IR LED

Vishay TSAL6100 IR LED

Supplier's Site
Ir Emitter, 940Nm, T-1 3/4, Through Hole; Viewing Angle Vishay - 33C1732 - Newark, An Avnet Company
Chicago, IL, United States
Ir Emitter, 940Nm, T-1 3/4, Through Hole; Viewing Angle Vishay
33C1732
Ir Emitter, 940Nm, T-1 3/4, Through Hole; Viewing Angle Vishay 33C1732
IR EMITTER, 940NM, T-1 3/4, THROUGH HOLE; Viewing Angle:10°; Diode Case Style:T-1 3/4 (5mm); Forward Current If(AV):100mA; Forward Voltage VF Max:2.6V; Rise Time:800ns; Fall Time tf:800ns; Operating Temperature Min:-40°C; MSL:- RoHS Compliant: Yes

IR EMITTER, 940NM, T-1 3/4, THROUGH HOLE; Viewing Angle:10°; Diode Case Style:T-1 3/4 (5mm); Forward Current If(AV):100mA; Forward Voltage VF Max:2.6V; Rise Time:800ns; Fall Time tf:800ns; Operating Temperature Min:-40°C; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 6997626 6997626P 33C1732
Product Name IR LEDs IR LEDs Ir Emitter, 940Nm, T-1 3/4, Through Hole; Viewing Angle Vishay
LED Package: 5 x 8.7mm
LED Type Infrared Infrared
Peak Wavelength 940 nm (9400 Å) 940 nm (9400 Å)
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736261 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 1.9 x 1.2 x 1.2mm
LED Type Infrared
Peak Wavelength 775 nm (7750 Å)
View Details
Specs
LED Package: T-1 3/4
LED Type Red
Viewing Angle 40 degrees
View Details
Specs
LED Type Red; Green; Multi-Colored
Peak Wavelength 635 nm (6350 Å)
Viewing Angle 70 degrees
View Details