Vishay Intertechnology, Inc. SMD 100 Ohm 250 mW Resistor TS63Y101KT20

Description
Resistor Trimmer, Cermet, 100 Ohm, ± 10%, 250 mW, 15 Turn, Multi Turn, Surface Mount Product overview: TS63Y101KT20 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100 Ohm, 250 mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100 Ohm, 250 mW, Trimmer Potentiometers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-TS63Y101KT20 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Resistor Trimmer, Cermet, 100 Ohm, ± 10%, 250 mW, 15 Turn, Multi Turn, Surface Mount Product overview: TS63Y101KT20 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100 Ohm, 250 mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100 Ohm, 250 mW, Trimmer Potentiometers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-TS63Y101KT20 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 100 Ohm 250 mW Resistor - 80-TS63Y101KT20 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 100 Ohm 250 mW Resistor
80-TS63Y101KT20
SMD 100 Ohm 250 mW Resistor 80-TS63Y101KT20
Resistor Trimmer, Cermet, 100 Ohm, ± 10%, 250 mW, 15 Turn, Multi Turn, Surface Mount Product overview: TS63Y101KT20 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100 Ohm, 250 mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100 Ohm, 250 mW, Trimmer Potentiometers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-TS63Y101KT20 can be used for catalog matching and distributor lookup.

Resistor Trimmer, Cermet, 100 Ohm, ± 10%, 250 mW, 15 Turn, Multi Turn, Surface Mount Product overview: TS63Y101KT20 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100 Ohm, 250 mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100 Ohm, 250 mW, Trimmer Potentiometers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-TS63Y101KT20 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometers - 716-TS63Y101KT20-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
716-TS63Y101KT20-ND
Trimmer Potentiometers 716-TS63Y101KT20-ND
Trimmer Potentiometer Turn

Trimmer Potentiometer Turn

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Resistors Potentiometers, Rheostats, and Trimmers
Product Number 80-TS63Y101KT20 716-TS63Y101KT20-ND
Product Name SMD 100 Ohm 250 mW Resistor Trimmer Potentiometers
Technology / Construction CERMET Cermet
Resistance Range 100 ohms 100 ohms
Tolerance 10 +/- % 10 +/- %
Operating DC Voltage 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details