33µF Molded Tantalum Capacitors 6.3V 0603 (1608 Metric) 1.5Ohm
33µF Molded Tantalum Capacitors 6.3V 0603 (1608 Metric) 1.5Ohm
33µF Molded Tantalum Capacitors 6.3V 0603 (1608 Metric) 1.5Ohm
CAP TANT 33UF 20% 6.3V 0603
CAP TANT 33UF 20% 6.3V 0603
| DigiKey | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 718-1672-6-ND | 718-1672-2-ND | TR8M336M6R3C1500 | TR8M336M6R3C1500 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | ||
| Applications | General Purpose | General Purpose | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | |
| Capacitance Range | 33 microF | 33 microF | 33 microF | 33 microF |