Vishay Intertechnology, Inc. Circuit Protection - Thermal Cutoffs (Thermal Fuses) TR3D477K6R3C0125

Description
Mfr: TE Connectivity Aerospace, Defense and Marine Category: Circuit Protection - Thermal Cutoffs (Thermal Fuses) Packaging: Bulk Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage - Rated: 1.3VDC Type: Header, Male Pins, Shrouded (4 Side) ESR (Equivalent Series Resistance): 50 Ohm @ 1kHz Operating Temperature: -40°C ~ 85°C
Request a Quote Datasheet
Description
Mfr: TE Connectivity Aerospace, Defense and Marine Category: Circuit Protection - Thermal Cutoffs (Thermal Fuses) Packaging: Bulk Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage - Rated: 1.3VDC Type: Header, Male Pins, Shrouded (4 Side) ESR (Equivalent Series Resistance): 50 Ohm @ 1kHz Operating Temperature: -40°C ~ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - Thermal Cutoffs (Thermal Fuses) -  - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Thermal Cutoffs (Thermal Fuses)
Circuit Protection - Thermal Cutoffs (Thermal Fuses)
Mfr: TE Connectivity Aerospace, Defense and Marine Category: Circuit Protection - Thermal Cutoffs (Thermal Fuses) Packaging: Bulk Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage - Rated: 1.3VDC Type: Header, Male Pins, Shrouded (4 Side) ESR (Equivalent Series Resistance): 50 Ohm @ 1kHz Operating Temperature: -40°C ~ 85°C

Mfr: TE Connectivity Aerospace, Defense and Marine
Category: Circuit Protection - Thermal Cutoffs (Thermal Fuses)
Packaging: Bulk
Part Status: Obsolete
Capacitance: 0.22μF
Tolerance: ±20%
Voltage - Rated: 1.3VDC
Type: Header, Male Pins, Shrouded (4 Side)
ESR (Equivalent Series Resistance): 50 Ohm @ 1kHz
Operating Temperature: -40°C ~ 85°C

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Fuses
Product Name Circuit Protection - Thermal Cutoffs (Thermal Fuses)
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers
North American Fuse Time Delay 1A - 813MDA-1 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
GigaFuse - GFP Series - Sensata Technologies
Sensata Technologies
Specs
Rated Voltage 1000 volts
Rated Current 400 amps
View Details
Fuses - 2019-CCF1N5TTEDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers