Vishay Precision Group Tantalum Capacitors TR3D477K004C0060

Description
470µF Molded Tantalum Capacitors 4V 2917 (7343 Metric) 60mOhm
Request a Quote Datasheet
Description
470µF Molded Tantalum Capacitors 4V 2917 (7343 Metric) 60mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TR3D477K004C0060-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TR3D477K004C0060-ND
Tantalum Capacitors TR3D477K004C0060-ND
470µF Molded Tantalum Capacitors 4V 2917 (7343 Metric) 60mOhm

470µF Molded Tantalum Capacitors 4V 2917 (7343 Metric) 60mOhm

Buy Now Datasheet
Capacitor Tant, 470Uf 4V 0.06 Ohm 10%, 7343-31; Capacitance Vishay - 86K6042 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 470Uf 4V 0.06 Ohm 10%, 7343-31; Capacitance Vishay
86K6042
Capacitor Tant, 470Uf 4V 0.06 Ohm 10%, 7343-31; Capacitance Vishay 86K6042
CAPACITOR TANT, 470UF 4V 0.06 OHM 10%, 7343-31; Capacitance:470µF; Voltage(DC):4V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.06ohm; Manufacturer Size Code:D; Failure Rate:-; Ripple Current:1.58A RoHS Compliant: Yes

CAPACITOR TANT, 470UF 4V 0.06 OHM 10%, 7343-31; Capacitance:470µF; Voltage(DC):4V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.06ohm; Manufacturer Size Code:D; Failure Rate:-; Ripple Current:1.58A RoHS Compliant: Yes

Supplier's Site
Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 470 F, 10%, 4 V, 2917 [7343 Metric] Rohs Compliant Vishay - 08X2209 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 470 F, 10%, 4 V, 2917 [7343 Metric] Rohs Compliant Vishay
08X2209
Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 470 F, 10%, 4 V, 2917 [7343 Metric] Rohs Compliant Vishay 08X2209
Surface Mount Tantalum Capacitor, TANTAMOUNTr, TR3 Series, 470 F, 10%, 4 V, 2917 [7343 Metric] RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TANTAMOUNTr, TR3 Series, 470 F, 10%, 4 V, 2917 [7343 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TR3D477K004C0060 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TR3D477K004C0060
Capacitors - Tantalum Capacitors TR3D477K004C0060
CAP TANT 470UF 10% 4V 2917

CAP TANT 470UF 10% 4V 2917

Supplier's Site
Tantalum Capacitors - TR3D477K004C0060 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TR3D477K004C0060
Tantalum Capacitors TR3D477K004C0060
CAP TANT 470UF 10% 4V 2917

CAP TANT 470UF 10% 4V 2917

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number TR3D477K004C0060-ND 86K6042 08X2209 TR3D477K004C0060 TR3D477K004C0060
Product Name Tantalum Capacitors Capacitor Tant, 470Uf 4V 0.06 Ohm 10%, 7343-31; Capacitance Vishay Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 470 F, 10%, 4 V, 2917 [7343 Metric] Rohs Compliant Vishay Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 470 microF 470 microF 470 microF 470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - TDL106M025S1C-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Ceramic Capacitors - 1608-050525006P80HQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Tantalum Capacitors - 1814581 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers