4.7µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 300mOhm
4.7µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 300mOhm
4.7µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 300mOhm
CAP TANT 4.7UF 10% 50V 2917
CAP TANT 4.7UF 10% 50V 2917
CAP TANT 4.7UF 10% 50V 2917
TANTALUM CAPACITOR, 4.7UF 50V 0.3 OHM 10%, 7343-31; Capacitance:4.7µF; Voltage(DC):50V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.3ohm; Manufacturer Size Code:D; Failure Rate:-; Qualification:- RoHS Compliant: Yes
CAPACITOR TANT, 4.7UF 50V 0.3 OHM 10%, 7343-31; Capacitance:4.7µF; Voltage(DC):50V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.3ohm; Manufacturer Size Code:D; Failure Rate:-; Ripple Current:710mA RoHS Compliant: Yes
Surface Mount Tantalum Capacitor, TANTAMOUNTr, TR3 Series, 4.7 F, 10%, 50 V, 2917 [7343 Metric] RoHS Compliant: Yes
| DigiKey | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 718-1357-1-ND | 718-1357-6-ND | TR3D475K050C0300 | TR3D475K050C0300 | TR3D475K050C0300 | 97M9757 | 46R1181 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitor, 4.7Uf 50V 0.3 Ohm 10%, 7343-31; Capacitance Vishay | Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 4.7 F, 10%, 50 V, 2917 [7343 Metric] Rohs Compliant Vishay |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount | ||||
| Applications | General Purpose | General Purpose | |||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | Tantalum | |||
| Capacitance Range | 4.7 microF | 4.7 microF | 4.7 microF | 4.7 microF | 4.7 microF | 4.7 microF |