Capacitor Tantalum SMT TR3D 16V 150uF
Capacitor Tantalum SMT TR3D 16V 150uF
150µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 100mOhm
150µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 100mOhm
150µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 100mOhm
CAP TANT 150UF 10% 16V 2917
CAP TANT 150UF 10% 16V 2917
Surface Mount Tantalum Capacitor, TANTAMOUNTr, TR3 Series, 150 F, 10%, 16 V, 2917 [7343 Metric] RoHS Compliant: Yes
CAP, 150UF, 16V, TANT, CASE D; Capacitance:150µF; Voltage(DC):16V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.1ohm; Manufacturer Size Code:D; Failure Rate:-; Ripple Current:1.22A; Qualification:- RoHS Compliant: Yes
CAP, 150UF, 16V, TANT, CASE D; Capacitance:150µF; Voltage(DC):16V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.1ohm; Manufacturer Size Code:D; Failure Rate:-; Ripple Current:1.22A; Qualification:- RoHS Compliant: Yes
CAP, 150µF, 16V, 10%, REEL; Capacitance:150µF; Voltage Rating:16V; Tantalum Capacitor Case:2917 [7343 Metric]; Product Range:TANTAMOUNT TR3 Series; Capacitance Tolerance:± 10%; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes
CAP TANT 150UF 10% 16V 2917
CAP TANT 150UF 16V 10% 2917
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | DigiKey | ODG (Origin Data Global) | Lingto Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 6845231P | 1730567 | 718-1494-2-ND | 718-1494-6-ND | TR3D157K016C0100 | TR3D157K016C0100 | 46R1169 | 71P8261 | 03AC0163 | TR3D157K016C0100 | 874-TR3D157K016C0100 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors | Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 150 F, 10%, 16 V, 2917 [7343 Metric] Rohs Compliant Vishay | Cap, 150Uf, 16V, Tant, Case D; Capacitance Vishay | Cap, 150Μf, 16V, 10%, Reel; Capacitance Vishay | Capacitors - Tantalum Capacitors | CAP TANT 150UF 16V 10% 2917 |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount | ||||||
| Capacitance Type | Fixed | Fixed | Fixed | Fixed | Fixed | Fixed | Fixed | Fixed | |||
| RoHS Compliant | Yes | Yes | Yes | Yes | Yes | Yes | |||||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | Tantalum | Tantalum | Tantalum | Tantalum | ||||
| Electrostatic Capacitors | MnO2 | Tantalum |