Vishay Intertechnology, Inc. Tantalum Capacitors TR3D157K010C0100

Description
150µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 100mOhm
Request a Quote Datasheet
Description
150µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 100mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-1344-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1344-2-ND
Tantalum Capacitors 718-1344-2-ND
150µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 100mOhm

150µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 100mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1344-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1344-1-ND
Tantalum Capacitors 718-1344-1-ND
150µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 100mOhm

150µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 100mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1344-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1344-6-ND
Tantalum Capacitors 718-1344-6-ND
150µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 100mOhm

150µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 100mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TR3D157K010C0100 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TR3D157K010C0100
Capacitors - Tantalum Capacitors TR3D157K010C0100
CAP TANT 150UF 10% 10V 2917

CAP TANT 150UF 10% 10V 2917

Supplier's Site
Cap, 150Uf, 10V, Tant, Case D; Capacitance Vishay - 86K5734 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 150Uf, 10V, Tant, Case D; Capacitance Vishay
86K5734
Cap, 150Uf, 10V, Tant, Case D; Capacitance Vishay 86K5734
CAP, 150UF, 10V, TANT, CASE D; Capacitance:150µF; Voltage(DC):10V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.1ohm; Manufacturer Size Code:D; Failure Rate:-; Ripple Current:1.22A; Qualification:- RoHS Compliant: Yes

CAP, 150UF, 10V, TANT, CASE D; Capacitance:150µF; Voltage(DC):10V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.1ohm; Manufacturer Size Code:D; Failure Rate:-; Ripple Current:1.22A; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 150Uf, 10V, Tant, Case D; Capacitance Vishay - 66AJ1975 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 150Uf, 10V, Tant, Case D; Capacitance Vishay
66AJ1975
Cap, 150Uf, 10V, Tant, Case D; Capacitance Vishay 66AJ1975
CAP, 150UF, 10V, TANT, CASE D; Capacitance:150µF; Voltage(DC):10V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.1ohm; Manufacturer Size Code:D; Failure Rate:-; Ripple Current:1.22A; Qualification:- RoHS Compliant: Yes

CAP, 150UF, 10V, TANT, CASE D; Capacitance:150µF; Voltage(DC):10V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.1ohm; Manufacturer Size Code:D; Failure Rate:-; Ripple Current:1.22A; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitors - TR3D157K010C0100 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TR3D157K010C0100
Tantalum Capacitors TR3D157K010C0100
CAP TANT 150UF 10% 10V 2917

CAP TANT 150UF 10% 10V 2917

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 718-1344-2-ND 718-1344-6-ND TR3D157K010C0100 86K5734 TR3D157K010C0100
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Cap, 150Uf, 10V, Tant, Case D; Capacitance Vishay Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 150 microF 150 microF 150 microF 150 microF 150 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0402N3R9B500NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Aluminium Capacitors - 1701099 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Coin Cell Supercapacitor - SCCA - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details