Vishay Precision Group Tantalum Capacitors TR3D107K010C0080

Description
100µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 80mOhm
Request a Quote Datasheet
Description
100µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 80mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-1337-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1337-1-ND
Tantalum Capacitors 718-1337-1-ND
100µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 80mOhm

100µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 80mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1337-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1337-2-ND
Tantalum Capacitors 718-1337-2-ND
100µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 80mOhm

100µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 80mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1337-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1337-6-ND
Tantalum Capacitors 718-1337-6-ND
100µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 80mOhm

100µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 80mOhm

Buy Now Datasheet
Tantalum Capacitors - 6845193P - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
6845193P
Tantalum Capacitors 6845193P
Capacitor Tantalum SMT TR3D 10V 100uF

Capacitor Tantalum SMT TR3D 10V 100uF

Supplier's Site
Tantalum Capacitors - 1730467 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
1730467
Tantalum Capacitors 1730467
Capacitor Tantalum SMT TR3D 10V 100uF

Capacitor Tantalum SMT TR3D 10V 100uF

Supplier's Site
Tantalum Capacitors - TR3D107K010C0080 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TR3D107K010C0080
Tantalum Capacitors TR3D107K010C0080
CAP TANT 100UF 10% 10V 2917

CAP TANT 100UF 10% 10V 2917

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TR3D107K010C0080 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TR3D107K010C0080
Capacitors - Tantalum Capacitors TR3D107K010C0080
CAP TANT 100UF 10% 10V 2917

CAP TANT 100UF 10% 10V 2917

Supplier's Site
Tantalum Capacitor, 100Uf 10V 0.08 Ohm 10%, 7343-31; Capacitance Vishay - 97M9742 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 100Uf 10V 0.08 Ohm 10%, 7343-31; Capacitance Vishay
97M9742
Tantalum Capacitor, 100Uf 10V 0.08 Ohm 10%, 7343-31; Capacitance Vishay 97M9742
TANTALUM CAPACITOR, 100UF 10V 0.08 OHM 10%, 7343-31; Capacitance:100µF; Voltage(DC):10V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.08ohm; Manufacturer Size Code:D; Product Range:TR3 Series RoHS Compliant: Yes

TANTALUM CAPACITOR, 100UF 10V 0.08 OHM 10%, 7343-31; Capacitance:100µF; Voltage(DC):10V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.08ohm; Manufacturer Size Code:D; Product Range:TR3 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 100 F, 10%, 10 V, 2917 [7343 Metric] Rohs Compliant Vishay - 46R1160 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 100 F, 10%, 10 V, 2917 [7343 Metric] Rohs Compliant Vishay
46R1160
Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 100 F, 10%, 10 V, 2917 [7343 Metric] Rohs Compliant Vishay 46R1160
Surface Mount Tantalum Capacitor, TANTAMOUNTr, TR3 Series, 100 F, 10%, 10 V, 2917 [7343 Metric] RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TANTAMOUNTr, TR3 Series, 100 F, 10%, 10 V, 2917 [7343 Metric] RoHS Compliant: Yes

Supplier's Site
Cap, 100Uf, 10V, Tant, Case D Rohs Compliant Vishay - 66AH0854 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Uf, 10V, Tant, Case D Rohs Compliant Vishay
66AH0854
Cap, 100Uf, 10V, Tant, Case D Rohs Compliant Vishay 66AH0854
CAP, 100UF, 10V, TANT, CASE D ROHS COMPLIANT: YES

CAP, 100UF, 10V, TANT, CASE D ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey RS Components, Ltd. RS Components, Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 718-1337-1-ND 718-1337-6-ND 6845193P 1730467 TR3D107K010C0080 TR3D107K010C0080 97M9742 46R1160
Product Name Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitor, 100Uf 10V 0.08 Ohm 10%, 7343-31; Capacitance Vishay Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 100 F, 10%, 10 V, 2917 [7343 Metric] Rohs Compliant Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum Tantalum
Capacitance Range 100 microF 100 microF 100 microF 100 microF 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-429-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 520000 microF
View Details
Aluminium Capacitors - 1701106 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 0603J0100561KCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details