Vishay Intertechnology, Inc. Tantalum Capacitors TR3D106K050C0450

Description
10µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 450mOhm
Request a Quote
Description
10µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 450mOhm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Vishay 10µF, 50V tantalum capacitor (part number 86K5621) features a molded case design with a case size of D (7343 metric). It has a capacitance tolerance of ±10% and a low equivalent series resistance (ESR) of 0.45 ohms. This capacitor is rated for a maximum ripple current of 580mA and operates within a temperature range of -55°C to +125°C, with voltage derating required above 85°C. It is compliant with RoHS standards and is suitable for various applications, including industrial, telecom infrastructure, consumer electronics, and general-purpose use. The capacitor is compatible with high-volume automatic pick and place equipment, making it a practical choice for production environments.

Datasheet Summary
Powered by GS/AI

The Vishay 10µF, 50V tantalum capacitor (part number 86K5621) features a molded case design with a case size of D (7343 metric). It has a capacitance tolerance of ±10% and a low equivalent series resistance (ESR) of 0.45 ohms. This capacitor is rated for a maximum ripple current of 580mA and operates within a temperature range of -55°C to +125°C, with voltage derating required above 85°C. It is compliant with RoHS standards and is suitable for various applications, including industrial, telecom infrastructure, consumer electronics, and general-purpose use. The capacitor is compatible with high-volume automatic pick and place equipment, making it a practical choice for production environments.

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-1852-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1852-2-ND
Tantalum Capacitors 718-1852-2-ND
10µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 450mOhm

10µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 450mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1852-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1852-1-ND
Tantalum Capacitors 718-1852-1-ND
10µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 450mOhm

10µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 450mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1852-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1852-6-ND
Tantalum Capacitors 718-1852-6-ND
10µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 450mOhm

10µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 450mOhm

Buy Now Datasheet
Tantalum Capacitors - TR3D106K050C0450 - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
TR3D106K050C0450
Tantalum Capacitors TR3D106K050C0450
CAP TANT 10UF 10% 50V 2917

CAP TANT 10UF 10% 50V 2917

Supplier's Site Datasheet
Cap, 10Uf, 50V, Tant, Case D; Capacitance Vishay - 86K5621 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Uf, 50V, Tant, Case D; Capacitance Vishay
86K5621
Cap, 10Uf, 50V, Tant, Case D; Capacitance Vishay 86K5621
CAP, 10UF, 50V, TANT, CASE D; Capacitance:10µF; Voltage(DC):50V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.45ohm; Manufacturer Size Code:D; Failure Rate:-; Ripple Current:580mA; Qualification:- RoHS Compliant: Yes

CAP, 10UF, 50V, TANT, CASE D; Capacitance:10µF; Voltage(DC):50V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.45ohm; Manufacturer Size Code:D; Failure Rate:-; Ripple Current:580mA; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 10Uf, 50V, Tant, Case D; Capacitance Vishay - 66AJ1973 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Uf, 50V, Tant, Case D; Capacitance Vishay
66AJ1973
Cap, 10Uf, 50V, Tant, Case D; Capacitance Vishay 66AJ1973
CAP, 10UF, 50V, TANT, CASE D; Capacitance:10µF; Voltage(DC):50V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.45ohm; Manufacturer Size Code:D; Failure Rate:-; Ripple Current:580mA; Qualification:- RoHS Compliant: Yes

CAP, 10UF, 50V, TANT, CASE D; Capacitance:10µF; Voltage(DC):50V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.45ohm; Manufacturer Size Code:D; Failure Rate:-; Ripple Current:580mA; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TR3D106K050C0450 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TR3D106K050C0450
Capacitors - Tantalum Capacitors TR3D106K050C0450
CAP TANT 10UF 10% 50V 2917

CAP TANT 10UF 10% 50V 2917

Supplier's Site
Shenzhen, China
Tantalum Capacitors
TR3D106K050C0450
Tantalum Capacitors TR3D106K050C0450
CAP TANT 10UF 10% 50V 2917

CAP TANT 10UF 10% 50V 2917

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 718-1852-2-ND 718-1852-6-ND TR3D106K050C0450 86K5621 TR3D106K050C0450 TR3D106K050C0450
Product Name Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Cap, 10Uf, 50V, Tant, Case D; Capacitance Vishay Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum
Capacitance Range 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100122KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-410-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 470000 microF
View Details
Aluminum Electrolytic - 101C124U030DB2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details