Vishay Precision Group Tantalum Capacitors TR3D106K025C0400

Description
Capacitor Tantalum SMT TR3D 25V 10uF
Request a Quote Datasheet
Description
Capacitor Tantalum SMT TR3D 25V 10uF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 6845171 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
6845171
Tantalum Capacitors 6845171
Capacitor Tantalum SMT TR3D 25V 10uF

Capacitor Tantalum SMT TR3D 25V 10uF

Supplier's Site
Tantalum Capacitors - 6845171P - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
6845171P
Tantalum Capacitors 6845171P
Capacitor Tantalum SMT TR3D 25V 10uF

Capacitor Tantalum SMT TR3D 25V 10uF

Supplier's Site
Tantalum Capacitors - 1730431 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
1730431
Tantalum Capacitors 1730431
Capacitor Tantalum SMT TR3D 25V 10uF

Capacitor Tantalum SMT TR3D 25V 10uF

Supplier's Site
Tantalum Capacitors - 718-TR3D106K025C0400TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-TR3D106K025C0400TR-ND
Tantalum Capacitors 718-TR3D106K025C0400TR-ND
TR3106K025DC0400

TR3106K025DC0400

Buy Now Datasheet
Tantalum Capacitors - 718-TR3D106K025C0400DKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-TR3D106K025C0400DKR-ND
Tantalum Capacitors 718-TR3D106K025C0400DKR-ND
TR3106K025DC0400

TR3106K025DC0400

Buy Now Datasheet
Tantalum Capacitors - 718-TR3D106K025C0400CT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-TR3D106K025C0400CT-ND
Tantalum Capacitors 718-TR3D106K025C0400CT-ND
TR3106K025DC0400

TR3106K025DC0400

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TR3D106K025C0400 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TR3D106K025C0400
Capacitors - Tantalum Capacitors TR3D106K025C0400
TR3106K025DC0400

TR3106K025DC0400

Supplier's Site
Tantalum Capacitors - TR3D106K025C0400 - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
TR3D106K025C0400
Tantalum Capacitors TR3D106K025C0400
TR3106K025DC0400

TR3106K025DC0400

Supplier's Site Datasheet
Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 10 F, 10%, 25 V, 2917 [7343 Metric] Rohs Compliant Vishay - 46R1153 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 10 F, 10%, 25 V, 2917 [7343 Metric] Rohs Compliant Vishay
46R1153
Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 10 F, 10%, 25 V, 2917 [7343 Metric] Rohs Compliant Vishay 46R1153
Surface Mount Tantalum Capacitor, TANTAMOUNTr, TR3 Series, 10 F, 10%, 25 V, 2917 [7343 Metric] RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TANTAMOUNTr, TR3 Series, 10 F, 10%, 25 V, 2917 [7343 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 6845171 6845171P 718-TR3D106K025C0400TR-ND 718-TR3D106K025C0400DKR-ND TR3D106K025C0400 TR3D106K025C0400 46R1153
Product Name Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 10 F, 10%, 25 V, 2917 [7343 Metric] Rohs Compliant Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
Capacitance Type Fixed Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum Tantalum
Electrostatic Capacitors MnO2
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Film Paper Film Capacitors - 105PMB122KA# - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details