Vishay Intertechnology, Inc. Tantalum Capacitors TR3C686K6R3C0275

Description
68µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 275mOhm
Request a Quote Datasheet
Description
68µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 275mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TR3C686K6R3C0275-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TR3C686K6R3C0275-ND
Tantalum Capacitors TR3C686K6R3C0275-ND
68µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 275mOhm

68µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 275mOhm

Buy Now Datasheet
Tantalum Capacitors - TR3C686K6R3C0275 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TR3C686K6R3C0275
Tantalum Capacitors TR3C686K6R3C0275
CAP TANT 68UF 10% 6.3V 2312

CAP TANT 68UF 10% 6.3V 2312

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number TR3C686K6R3C0275-ND TR3C686K6R3C0275
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 68 microF 68 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Tantalum Capacitors - 1814576 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Aluminum Electrolytic - 227SVL010MFE - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers