Vishay Intertechnology, Inc. Tantalum Capacitors TR3C686K010C0225

Description
68µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 225mOhm
Request a Quote Datasheet
Description
68µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 225mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-1485-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1485-2-ND
Tantalum Capacitors 718-1485-2-ND
68µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 225mOhm

68µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 225mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1485-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1485-1-ND
Tantalum Capacitors 718-1485-1-ND
68µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 225mOhm

68µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 225mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1485-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1485-6-ND
Tantalum Capacitors 718-1485-6-ND
68µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 225mOhm

68µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 225mOhm

Buy Now Datasheet
Tantalum Capacitor, 68Uf 10V 0.225 Ohm 10%, 6032-28; Capacitance Vishay - 25R2703 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 68Uf 10V 0.225 Ohm 10%, 6032-28; Capacitance Vishay
25R2703
Tantalum Capacitor, 68Uf 10V 0.225 Ohm 10%, 6032-28; Capacitance Vishay 25R2703
TANTALUM CAPACITOR, 68UF 10V 0.225 OHM 10%, 6032-28; Capacitance:68µF; Voltage(DC):10V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:0.225ohm; Manufacturer Size Code:C; Failure Rate:-; Qualification:-RoHS Compliant: Yes

TANTALUM CAPACITOR, 68UF 10V 0.225 OHM 10%, 6032-28; Capacitance:68µF; Voltage(DC):10V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:0.225ohm; Manufacturer Size Code:C; Failure Rate:-; Qualification:-RoHS Compliant: Yes

Supplier's Site
Capacitor Tant, 68Uf 10V 0.225 Ohm 10%, 6032-28; Capacitance Vishay - 71P8253 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 68Uf 10V 0.225 Ohm 10%, 6032-28; Capacitance Vishay
71P8253
Capacitor Tant, 68Uf 10V 0.225 Ohm 10%, 6032-28; Capacitance Vishay 71P8253
CAPACITOR TANT, 68UF 10V 0.225 OHM 10%, 6032-28; Capacitance:68µF; Voltage(DC):10V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:0.225ohm; Manufacturer Size Code:C; Failure Rate:-; Product Length:6mm RoHS Compliant: Yes

CAPACITOR TANT, 68UF 10V 0.225 OHM 10%, 6032-28; Capacitance:68µF; Voltage(DC):10V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:0.225ohm; Manufacturer Size Code:C; Failure Rate:-; Product Length:6mm RoHS Compliant: Yes

Supplier's Site
Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 68 F, 10%, 10 V, 2412 [6032 Metric] Rohs Compliant Vishay - 08X2190 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 68 F, 10%, 10 V, 2412 [6032 Metric] Rohs Compliant Vishay
08X2190
Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 68 F, 10%, 10 V, 2412 [6032 Metric] Rohs Compliant Vishay 08X2190
Surface Mount Tantalum Capacitor, TANTAMOUNTr, TR3 Series, 68 F, 10%, 10 V, 2412 [6032 Metric] RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TANTAMOUNTr, TR3 Series, 68 F, 10%, 10 V, 2412 [6032 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitors - TR3C686K010C0225 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TR3C686K010C0225
Tantalum Capacitors TR3C686K010C0225
CAP TANT 68UF 10% 10V 2312

CAP TANT 68UF 10% 10V 2312

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TR3C686K010C0225 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TR3C686K010C0225
Capacitors - Tantalum Capacitors TR3C686K010C0225
CAP TANT 68UF 10% 10V 2312

CAP TANT 68UF 10% 10V 2312

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 718-1485-2-ND 718-1485-6-ND 25R2703 71P8253 08X2190 TR3C686K010C0225 TR3C686K010C0225
Product Name Tantalum Capacitors Tantalum Capacitors Tantalum Capacitor, 68Uf 10V 0.225 Ohm 10%, 6032-28; Capacitance Vishay Capacitor Tant, 68Uf 10V 0.225 Ohm 10%, 6032-28; Capacitance Vishay Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 68 F, 10%, 10 V, 2412 [6032 Metric] Rohs Compliant Vishay Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 68 microF 68 microF 68 microF 68 microF 68 microF 68 microF
Unlock Full Specs
to access all available technical data

Similar Products

SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Tantalum Capacitors - 1814708 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-411-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Ceramic Capacitors - 0603J0160100JCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details