Vishay Precision Group Tantalum Capacitors TR3C476K016C0350

Description
Capacitor Tantalum SMT TR3C 16V 47uF
Request a Quote Datasheet
Description
Capacitor Tantalum SMT TR3C 16V 47uF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 6845174 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
6845174
Tantalum Capacitors 6845174
Capacitor Tantalum SMT TR3C 16V 47uF

Capacitor Tantalum SMT TR3C 16V 47uF

Supplier's Site
Tantalum Capacitors - 6845174P - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
6845174P
Tantalum Capacitors 6845174P
Capacitor Tantalum SMT TR3C 16V 47uF

Capacitor Tantalum SMT TR3C 16V 47uF

Supplier's Site
Tantalum Capacitors - 1730432 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
1730432
Tantalum Capacitors 1730432
Capacitor Tantalum SMT TR3C 16V 47uF

Capacitor Tantalum SMT TR3C 16V 47uF

Supplier's Site
Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 47 F, 10%, 16 V, 2312 [6032 Metric] Rohs Compliant Vishay - 46R1150 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 47 F, 10%, 16 V, 2312 [6032 Metric] Rohs Compliant Vishay
46R1150
Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 47 F, 10%, 16 V, 2312 [6032 Metric] Rohs Compliant Vishay 46R1150
Surface Mount Tantalum Capacitor, TANTAMOUNTr, TR3 Series, 47 F, 10%, 16 V, 2312 [6032 Metric] RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TANTAMOUNTr, TR3 Series, 47 F, 10%, 16 V, 2312 [6032 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 47 F, 10%, 16 V, 2312 [6032 Metric] Vishay - 82R4691 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 47 F, 10%, 16 V, 2312 [6032 Metric] Vishay
82R4691
Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 47 F, 10%, 16 V, 2312 [6032 Metric] Vishay 82R4691
Surface Mount Tantalum Capacitor, TANTAMOUNTr, TR3 Series, 47 F, 10%, 16 V, 2312 [6032 Metric]

Surface Mount Tantalum Capacitor, TANTAMOUNTr, TR3 Series, 47 F, 10%, 16 V, 2312 [6032 Metric]

Supplier's Site
Cap, 47Μf, 16V, 10%, Reel; Capacitance Vishay - 03AC0154 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Μf, 16V, 10%, Reel; Capacitance Vishay
03AC0154
Cap, 47Μf, 16V, 10%, Reel; Capacitance Vishay 03AC0154
CAP, 47µF, 16V, 10%, REEL; Capacitance:47µF; Voltage Rating:16V; Tantalum Capacitor Case:2312 [6032 Metric]; Product Range:TANTAMOUNT TR3 Series; Capacitance Tolerance:± 10%; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

CAP, 47µF, 16V, 10%, REEL; Capacitance:47µF; Voltage Rating:16V; Tantalum Capacitor Case:2312 [6032 Metric]; Product Range:TANTAMOUNT TR3 Series; Capacitance Tolerance:± 10%; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TR3C476K016C0350 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TR3C476K016C0350
Capacitors - Tantalum Capacitors TR3C476K016C0350
TR3476K016CC0350

TR3476K016CC0350

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 6845174 6845174P 46R1150 82R4691 03AC0154 TR3C476K016C0350
Product Name Tantalum Capacitors Tantalum Capacitors Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 47 F, 10%, 16 V, 2312 [6032 Metric] Rohs Compliant Vishay Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 47 F, 10%, 16 V, 2312 [6032 Metric] Vishay Cap, 47Μf, 16V, 10%, Reel; Capacitance Vishay Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Capacitance Type Fixed Fixed Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes Yes
Electrolytic Capacitors Tantalum Tantalum
Electrostatic Capacitors MnO2
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701325 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Tantalum Capacitors - TDC685K035NSF-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Ceramic Capacitors - 0603J0100180GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers