4.7µF Molded Tantalum Capacitors 50V 2312 (6032 Metric) 500mOhm
4.7µF Molded Tantalum Capacitors 50V 2312 (6032 Metric) 500mOhm
4.7µF Molded Tantalum Capacitors 50V 2312 (6032 Metric) 500mOhm
CAP TANT 4.7UF 10% 50V 2312
CAP TANT 4.7UF 10% 50V 2312
CAP, TANT, 4.7UF, 50V, CASE C, REEL; Capacitance:4.7µF; Voltage(DC):50V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:0.5ohm; Manufacturer Size Code:C; Failure Rate:-; Ripple Current:550mA RoHS Compliant: Yes
CAP, TANT, 4.7UF, 50V, CASE C; Capacitance:4.7µF; Voltage(DC):50V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:0.5ohm; Manufacturer Size Code:C; Failure Rate:-; Ripple Current:550mA; Qualification:- RoHS Compliant: Yes
| DigiKey | DigiKey | Acme Chip Technology Co., Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 718-1548-6-ND | 718-1548-1-ND | TR3C475K050C0500 | TR3C475K050C0500 | 71P8249 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitors | Cap, Tant, 4.7Uf, 50V, Case C, Reel; Capacitance Vishay |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |||
| Applications | General Purpose | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | ||
| Capacitance Range | 4.7 microF | 4.7 microF | 4.7 microF | 4.7 microF | 4.7 microF |