33µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 300mOhm
33µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 300mOhm
33µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 300mOhm
CAP TANT 33UF 10% 16V 2312
CAP, 33UF, 16V, TANT, CASE C; Capacitance:33µF; Voltage(DC):16V; Capacitor Case / Package:2412 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:0.3ohm; Manufacturer Size Code:C; Failure Rate:-; Ripple Current:610mA; Product Length:6mmRoHS Compliant: Yes
CAP, 33UF, 16V, TANT, CASE C; Capacitance:33µF; Voltage(DC):16V; Capacitor Case / Package:2412 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:0.3ohm; Manufacturer Size Code:C; Failure Rate:-; Ripple Current:610mA; Product Length:6mmRoHS Compliant: Yes
CAP TANT 33UF 10% 16V 2312
| DigiKey | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 718-1328-2-ND | 718-1328-6-ND | TR3C336K016C0300 | 86K5510 | TR3C336K016C0300 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Cap, 33Uf, 16V, Tant, Case C; Capacitance Vishay | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |||
| Applications | General Purpose | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | ||
| Capacitance Range | 33 microF | 33 microF | 33 microF | 33 microF | 33 microF |