Vishay Intertechnology, Inc. Tantalum Capacitors TR3B686K010C0900

Description
68µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 900mOhm
Request a Quote Datasheet
Description
68µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 900mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-1482-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1482-2-ND
Tantalum Capacitors 718-1482-2-ND
68µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 900mOhm

68µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 900mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1482-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1482-6-ND
Tantalum Capacitors 718-1482-6-ND
68µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 900mOhm

68µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 900mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1482-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1482-1-ND
Tantalum Capacitors 718-1482-1-ND
68µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 900mOhm

68µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 900mOhm

Buy Now Datasheet
Tantalum Capacitors - TR3B686K010C0900 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TR3B686K010C0900
Tantalum Capacitors TR3B686K010C0900
CAP TANT 68UF 10% 10V 1411

CAP TANT 68UF 10% 10V 1411

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TR3B686K010C0900 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TR3B686K010C0900
Capacitors - Tantalum Capacitors TR3B686K010C0900
CAP TANT 68UF 10% 10V 1411

CAP TANT 68UF 10% 10V 1411

Supplier's Site
Tantalum Capacitor, 68Uf 10V, 0.9 Ohm, 0.1, 3528-21; Capacitance Vishay - 25R2691 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 68Uf 10V, 0.9 Ohm, 0.1, 3528-21; Capacitance Vishay
25R2691
Tantalum Capacitor, 68Uf 10V, 0.9 Ohm, 0.1, 3528-21; Capacitance Vishay 25R2691
TANTALUM CAPACITOR, 68UF 10V, 0.9 OHM, 0.1, 3528-21; Capacitance:68µF; Voltage(DC):10V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:0.9ohm; Manufacturer Size Code:B; Failure Rate:-; Qualification:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 68UF 10V, 0.9 OHM, 0.1, 3528-21; Capacitance:68µF; Voltage(DC):10V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:0.9ohm; Manufacturer Size Code:B; Failure Rate:-; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitor, 68Uf 10V, 0.9 Ohm, 0.1, 3528-21, Full Reel; Capacitance Vishay - 71P8235 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 68Uf 10V, 0.9 Ohm, 0.1, 3528-21, Full Reel; Capacitance Vishay
71P8235
Tantalum Capacitor, 68Uf 10V, 0.9 Ohm, 0.1, 3528-21, Full Reel; Capacitance Vishay 71P8235
TANTALUM CAPACITOR, 68UF 10V, 0.9 OHM, 0.1, 3528-21, FULL REEL; Capacitance:68µF; Voltage(DC):10V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:0.9ohm; Manufacturer Size Code:B; Failure Rate:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 68UF 10V, 0.9 OHM, 0.1, 3528-21, FULL REEL; Capacitance:68µF; Voltage(DC):10V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:0.9ohm; Manufacturer Size Code:B; Failure Rate:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 718-1482-2-ND 718-1482-6-ND TR3B686K010C0900 TR3B686K010C0900 25R2691
Product Name Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitor, 68Uf 10V, 0.9 Ohm, 0.1, 3528-21; Capacitance Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 68 microF 68 microF 68 microF 68 microF 68 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0402N270F500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1701279 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers