Vishay Intertechnology, Inc. Tantalum Capacitors TR3B476K010C0350

Description
47µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 350mOhm
Request a Quote Datasheet
Description
47µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 350mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-1768-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1768-6-ND
Tantalum Capacitors 718-1768-6-ND
47µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 350mOhm

47µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 350mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1768-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1768-1-ND
Tantalum Capacitors 718-1768-1-ND
47µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 350mOhm

47µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 350mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1768-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1768-2-ND
Tantalum Capacitors 718-1768-2-ND
47µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 350mOhm

47µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 350mOhm

Buy Now Datasheet
Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 47 F, 10%, 10 V, 1411 [3528 Metric] Rohs Compliant Vishay - 08X2159 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 47 F, 10%, 10 V, 1411 [3528 Metric] Rohs Compliant Vishay
08X2159
Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 47 F, 10%, 10 V, 1411 [3528 Metric] Rohs Compliant Vishay 08X2159
Surface Mount Tantalum Capacitor, TANTAMOUNTr, TR3 Series, 47 F, 10%, 10 V, 1411 [3528 Metric] RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TANTAMOUNTr, TR3 Series, 47 F, 10%, 10 V, 1411 [3528 Metric] RoHS Compliant: Yes

Supplier's Site
Cap, 47Uf, 10V, Tant, Case B; Capacitance Vishay - 82R4600 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Uf, 10V, Tant, Case B; Capacitance Vishay
82R4600
Cap, 47Uf, 10V, Tant, Case B; Capacitance Vishay 82R4600
CAP, 47UF, 10V, TANT, CASE B; Capacitance:47µF; Voltage(DC):10V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:0.35ohm; Manufacturer Size Code:B; Failure Rate:-; Ripple Current:490mA; Qualification:- RoHS Compliant: Yes

CAP, 47UF, 10V, TANT, CASE B; Capacitance:47µF; Voltage(DC):10V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:0.35ohm; Manufacturer Size Code:B; Failure Rate:-; Ripple Current:490mA; Qualification:- RoHS Compliant: Yes

Supplier's Site
Cap, 47Uf, 10V, Tant, Case B; Capacitance Vishay - 66AJ1959 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Uf, 10V, Tant, Case B; Capacitance Vishay
66AJ1959
Cap, 47Uf, 10V, Tant, Case B; Capacitance Vishay 66AJ1959
CAP, 47UF, 10V, TANT, CASE B; Capacitance:47µF; Voltage(DC):10V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:0.35ohm; Manufacturer Size Code:B; Failure Rate:-; Ripple Current:490mA; Qualification:- RoHS Compliant: Yes

CAP, 47UF, 10V, TANT, CASE B; Capacitance:47µF; Voltage(DC):10V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:0.35ohm; Manufacturer Size Code:B; Failure Rate:-; Ripple Current:490mA; Qualification:- RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitors - TR3B476K010C0350 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TR3B476K010C0350
Tantalum Capacitors TR3B476K010C0350
CAP TANT 47UF 10% 10V 1411

CAP TANT 47UF 10% 10V 1411

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TR3B476K010C0350 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TR3B476K010C0350
Capacitors - Tantalum Capacitors TR3B476K010C0350
CAP TANT 47UF 10% 10V 1411

CAP TANT 47UF 10% 10V 1411

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 718-1768-6-ND 718-1768-1-ND 08X2159 82R4600 TR3B476K010C0350 TR3B476K010C0350
Product Name Tantalum Capacitors Tantalum Capacitors Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 47 F, 10%, 10 V, 1411 [3528 Metric] Rohs Compliant Vishay Cap, 47Uf, 10V, Tant, Case B; Capacitance Vishay Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 47 microF 47 microF 47 microF 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101333U075DC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Ceramic Capacitors - 1763-0504X472K500PX050TTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701321 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers