Vishay Precision Group Tantalum Capacitors TR3B157K004C0900

Description
150µF Molded Tantalum Capacitors 4V 1411 (3528 Metric) 900mOhm
Request a Quote Datasheet
Description
150µF Molded Tantalum Capacitors 4V 1411 (3528 Metric) 900mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TR3B157K004C0900-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TR3B157K004C0900-ND
Tantalum Capacitors TR3B157K004C0900-ND
150µF Molded Tantalum Capacitors 4V 1411 (3528 Metric) 900mOhm

150µF Molded Tantalum Capacitors 4V 1411 (3528 Metric) 900mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TR3B157K004C0900 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TR3B157K004C0900
Capacitors - Tantalum Capacitors TR3B157K004C0900
CAP TANT 150UF 10% 4V 1411

CAP TANT 150UF 10% 4V 1411

Supplier's Site
Tantalum Capacitors - TR3B157K004C0900 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TR3B157K004C0900
Tantalum Capacitors TR3B157K004C0900
CAP TANT 150UF 10% 4V 1411

CAP TANT 150UF 10% 4V 1411

Supplier's Site Datasheet
Capacitor Tant, 150Uf 4V, 0.9 Ohm, 0.1, 3528-21; Capacitance Vishay - 86K5007 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 150Uf 4V, 0.9 Ohm, 0.1, 3528-21; Capacitance Vishay
86K5007
Capacitor Tant, 150Uf 4V, 0.9 Ohm, 0.1, 3528-21; Capacitance Vishay 86K5007
CAPACITOR TANT, 150UF 4V, 0.9 OHM, 0.1, 3528-21; Capacitance:150µF; Capacitance Tolerance:± 10%; Capacitor Case Style:1411 [3528 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:0.9ohmRoHS Compliant: Yes

CAPACITOR TANT, 150UF 4V, 0.9 OHM, 0.1, 3528-21; Capacitance:150µF; Capacitance Tolerance:± 10%; Capacitor Case Style:1411 [3528 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:0.9ohmRoHS Compliant: Yes

Supplier's Site
Tantalum Capacitor, 150Uf 4V, 0.9 Ohm, 0.1, 3528-21; Capacitance Vishay - 97M9726 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 150Uf 4V, 0.9 Ohm, 0.1, 3528-21; Capacitance Vishay
97M9726
Tantalum Capacitor, 150Uf 4V, 0.9 Ohm, 0.1, 3528-21; Capacitance Vishay 97M9726
TANTALUM CAPACITOR, 150UF 4V, 0.9 OHM, 0.1, 3528-21; Capacitance:150µF; Voltage(DC):4V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:0.9ohm; Manufacturer Size Code:B; Failure Rate:-; Qualification:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 150UF 4V, 0.9 OHM, 0.1, 3528-21; Capacitance:150µF; Voltage(DC):4V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:0.9ohm; Manufacturer Size Code:B; Failure Rate:-; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number TR3B157K004C0900-ND TR3B157K004C0900 TR3B157K004C0900 86K5007 97M9726
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors Capacitor Tant, 150Uf 4V, 0.9 Ohm, 0.1, 3528-21; Capacitance Vishay Tantalum Capacitor, 150Uf 4V, 0.9 Ohm, 0.1, 3528-21; Capacitance Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 150 microF 150 microF 150 microF 150 microF 150 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C403U050ED2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 0505J3006P80CQT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701194 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers