The TR3B156M010C0700 is a solid tantalum surface mount chip capacitor manufactured by Lingto Electronic Limited. It features a capacitance of 15 µF with a voltage rating of 10 V and a tolerance of ±20%. The operating temperature range for this capacitor is from -55 °C to +125 °C, with voltage derating required above 85 °C. This capacitor is designed with low equivalent series resistance (ESR), making it suitable for applications requiring high ripple current capability. It is compliant with EIA-717 standards and is available with matte tin terminations, which are compatible with automatic pick and place equipment. The capacitor is also rated for moisture sensitivity level 1, indicating its robustness in various environmental conditions. Applications for this component include industrial, telecom infrastructure, consumer electronics, and general-purpose uses. The product is packaged for high-volume production, ensuring ease of integration into electronic assemblies.
15µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 700mOhm
CAP TANT 15UF 20% 10V 1411
CAP TANT 15UF 20% 10V 1411
| DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | TR3B156M010C0700-ND | TR3B156M010C0700 | TR3B156M010C0700 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | ||
| Applications | General Purpose | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum | |
| Capacitance Range | 15 microF | 15 microF | 15 microF |