10µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 800mOhm
10µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 800mOhm
10µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 800mOhm
CAP TANT 10UF 10% 10V 1411
CAP TANT 10UF 10% 10V 1411
CAP TANT 10UF 10% 10V 1411
CAP TANT 10UF 10V 10% 1411
Surface Mount Tantalum Capacitor, TANTAMOUNTr, TR3 Series, 10 F, 10%, 10 V, 1411 [3528 Metric] RoHS Compliant: Yes
CAP, 10UF, 10V, TANT, CASE B ROHS COMPLIANT: YES
| DigiKey | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Utmel Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 718-1461-2-ND | 718-1461-6-ND | TR3B106K010C0800 | TR3B106K010C0800 | TR3B106K010C0800 | 874-TR3B106K010C0800 | 46R1124 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitors | CAP TANT 10UF 10V 10% 1411 | Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 10 F, 10%, 10 V, 1411 [3528 Metric] Rohs Compliant Vishay |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount | ||||
| Applications | General Purpose | General Purpose | |||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | Tantalum | Tantalum | ||
| Capacitance Range | 10 microF | 10 microF | 10 microF | 10 microF | 10 microF | 10 microF |