0.68µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 4Ohm
CAP TANT 0.68UF 10% 35V 1206
Surface Mount Tantalum Capacitor, TANTAMOUNTr, TR3 Series, 0.68 F, 10%, 35 V, 1206 [3216 Metric] RoHS Compliant: Yes
Capacitor,680nF,35VD
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | TR3A684K035C4000-ND | TR3A684K035C4000 | 08X2132 | 86K4849 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 0.68 F, 10%, 35 V, 1206 [3216 Metric] Rohs Compliant Vishay | Capacitor,680Nf,35Vdc,10-% Tol,10+% Tol Vishay |
| Configuration / Form Factor | Chip Capacitor | |||
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 0.6800 microF | 0.6800 microF |