Vishay Intertechnology, Inc. Tantalum Capacitors TR3A226M6R3C2000

Description
22µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 2Ohm
Request a Quote Datasheet
Description
22µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 2Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TR3A226M6R3C2000-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TR3A226M6R3C2000-ND
Tantalum Capacitors TR3A226M6R3C2000-ND
22µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 2Ohm

22µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 2Ohm

Buy Now Datasheet
Tantalum Capacitors - TR3A226M6R3C2000 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TR3A226M6R3C2000
Tantalum Capacitors TR3A226M6R3C2000
CAP TANT 22UF 20% 6.3V 1206

CAP TANT 22UF 20% 6.3V 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number TR3A226M6R3C2000-ND TR3A226M6R3C2000
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Electrolytic Capacitor - 101C232M100AA2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2300 microF
View Details
4 suppliers
Ceramic Capacitors - 0603J0100221FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers