The TR3A156K004C1500 is a solid tantalum surface mount chip capacitor from Lingto Electronic Limited, featuring a capacitance of 15 µF with a tolerance of ±10%. It has a voltage rating of 4 VDC and operates effectively within a temperature range of -55 °C to +125 °C, although voltage derating is required above 85 °C. This capacitor is designed with low equivalent series resistance (ESR) and is surge current tested, making it suitable for applications requiring high ripple current carrying capability. The device is compliant with moisture sensitivity level 1 and is compatible with automatic pick and place equipment, facilitating high-volume manufacturing. It is applicable in various sectors, including industrial, telecom infrastructure, consumer electronics, and computing. The capacitor is available in a molded case and features matte tin terminations as standard, with options for tin/lead.
15µF Molded Tantalum Capacitors 4V 1206 (3216 Metric) 1.5Ohm
Surface Mount Tantalum Capacitor, TANTAMOUNTr, TR3 Series, 15 F, 10%, 4 V, 1206 [3216 Metric], A RoHS Compliant: Yes
CAP TANT 15UF 10% 4V 1206
CAP TANT 15UF 10% 4V 1206
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | TR3A156K004C1500-ND | 08X2115 | TR3A156K004C1500 | TR3A156K004C1500 |
| Product Name | Tantalum Capacitors | Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 15 F, 10%, 4 V, 1206 [3216 Metric], A Rohs Compliant Vishay | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | |||
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 15 microF | 15 microF | 15 microF |