Manufacturer: ON Semiconductor
Win Source Part Number: 934427-SMS24T1
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: 44V Clamp 8A (8/20µs) Ipp Tvs Diode Surface Mount SC-74
Package: Bulk
Package: SC-74, SOT-457
Mounting: Surface Mount
Part Status: Obsolete
Categories: Circuit Protection
Case / Package: SC-74
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
HTSUS: 8541.10.0080
| Win Source Electronics | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 934427-SMS24T1 |
| Product Name | TVS - TVS - Diodes - SMS24T1 |
| Package | SC-74; SC-74 |