Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1045678-IP4285CZ9-TB
Packaging: Reel - TR
Type: Steering (Rail to Rail)
Applications: HDMI
Mounting: SMD (SMT)
Unidirectional Channels: 4
Power Line Protection: Yes
Categories: Circuit Protection
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 9-XSON (2.1x1) DFN2110-9
STAND-OFF Voltage (Vwm): 5.5V
Minimum Breakdown Voltage: 6V
Max Clamping Voltage: 3.9V (Typ)
Peak Pulse Current(Ippm): 4A (8/20μs)
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Sufficient
3.9V (Typ) Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount DFN2110-9
TVS DIODE 5.5VWM 3.9VC DFN2110-9 Product overview: IP4285CZ9-TBB,115 from Nexperia is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-IP4285CZ9-TBB,11
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1045678-IP4285CZ9-TBB,115 | 1727-1274-2-ND | 144-IP4285CZ9-TBB,115 |
| Product Name | TVS - TVS - Diodes - IP4285CZ9-TBB,115 | TVS Diodes | TVS Protection Diode |
| Package | 9-XSON (2.1x1) DFN2110-9 | 9-XFDFN | Tape & Reel (TR) |
| VWM | 5.5 volts | ||
| IPPM | 4 amps | ||
| VC | 3.9 volts | 3.9 volts | |
| VBR | 6 volts | 6 volts |