Vishay Precision Group Tantalum Capacitors TP3D107K010C0100AS

Description
TP3107K010DC0100AS
Request a Quote Datasheet
Description
TP3107K010DC0100AS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-TP3D107K010C0100ASTR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-TP3D107K010C0100ASTR-ND
Tantalum Capacitors 718-TP3D107K010C0100ASTR-ND
TP3107K010DC0100AS

TP3107K010DC0100AS

Buy Now Datasheet
Tantalum Capacitors - 718-TP3D107K010C0100ASCT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-TP3D107K010C0100ASCT-ND
Tantalum Capacitors 718-TP3D107K010C0100ASCT-ND
TP3107K010DC0100AS

TP3107K010DC0100AS

Buy Now Datasheet
Tantalum Capacitors - 718-TP3D107K010C0100ASDKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-TP3D107K010C0100ASDKR-ND
Tantalum Capacitors 718-TP3D107K010C0100ASDKR-ND
TP3107K010DC0100AS

TP3107K010DC0100AS

Buy Now Datasheet
Cap, 100Uf, 10V, Tant, Case D; Capacitance Vishay - 68AJ2745 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Uf, 10V, Tant, Case D; Capacitance Vishay
68AJ2745
Cap, 100Uf, 10V, Tant, Case D; Capacitance Vishay 68AJ2745
CAP, 100UF, 10V, TANT, CASE D; Capacitance:100µF; Voltage(DC):10V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.1ohm; Manufacturer Size Code:D; Failure Rate:-; Ripple Current:1.22A; Case Size:2917 RoHS Compliant: Yes

CAP, 100UF, 10V, TANT, CASE D; Capacitance:100µF; Voltage(DC):10V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.1ohm; Manufacturer Size Code:D; Failure Rate:-; Ripple Current:1.22A; Case Size:2917 RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 100Uf, 10V, Tant, Case D; Capacitance Vishay - 71AC3587 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Uf, 10V, Tant, Case D; Capacitance Vishay
71AC3587
Cap, 100Uf, 10V, Tant, Case D; Capacitance Vishay 71AC3587
CAP, 100UF, 10V, TANT, CASE D; Capacitance:100µF; Voltage(DC):10V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.1ohm; Manufacturer Size Code:D; Failure Rate:-; Ripple Current:1.22A; Case Size:2917 RoHS Compliant: Yes

CAP, 100UF, 10V, TANT, CASE D; Capacitance:100µF; Voltage(DC):10V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.1ohm; Manufacturer Size Code:D; Failure Rate:-; Ripple Current:1.22A; Case Size:2917 RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TP3D107K010C0100AS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TP3D107K010C0100AS
Capacitors - Tantalum Capacitors TP3D107K010C0100AS
TP3107K010DC0100AS

TP3107K010DC0100AS

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 718-TP3D107K010C0100ASTR-ND 718-TP3D107K010C0100ASDKR-ND 68AJ2745 TP3D107K010C0100AS
Product Name Tantalum Capacitors Tantalum Capacitors Cap, 100Uf, 10V, Tant, Case D; Capacitance Vishay Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C443U030EB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Power Electronic Capacitor - W3P(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Automotive; Power Supply
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Prismatic Supercapacitor - SCPB - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details