Vishay Precision Group Tantalum Capacitors TP3D106K050C0550AS

Description
TP3106K050DC0550AS
Request a Quote Datasheet
Description
TP3106K050DC0550AS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-TP3D106K050C0550ASCT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-TP3D106K050C0550ASCT-ND
Tantalum Capacitors 718-TP3D106K050C0550ASCT-ND
TP3106K050DC0550AS

TP3106K050DC0550AS

Buy Now Datasheet
Tantalum Capacitors - 718-TP3D106K050C0550ASTR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-TP3D106K050C0550ASTR-ND
Tantalum Capacitors 718-TP3D106K050C0550ASTR-ND
TP3106K050DC0550AS

TP3106K050DC0550AS

Buy Now Datasheet
Tantalum Capacitors - 718-TP3D106K050C0550ASDKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-TP3D106K050C0550ASDKR-ND
Tantalum Capacitors 718-TP3D106K050C0550ASDKR-ND
TP3106K050DC0550AS

TP3106K050DC0550AS

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TP3D106K050C0550AS - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TP3D106K050C0550AS
Capacitors - Tantalum Capacitors TP3D106K050C0550AS
TP3106K050DC0550AS

TP3106K050DC0550AS

Supplier's Site
Cap, 10Uf, 50V, Tant, Case D; Capacitance Vishay - 71AC3582 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Uf, 50V, Tant, Case D; Capacitance Vishay
71AC3582
Cap, 10Uf, 50V, Tant, Case D; Capacitance Vishay 71AC3582
CAP, 10UF, 50V, TANT, CASE D; Capacitance:10µF; Voltage(DC):50V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.55ohm; Manufacturer Size Code:D; Failure Rate:-; Ripple Current:520mA; Case Size:2917 RoHS Compliant: Yes

CAP, 10UF, 50V, TANT, CASE D; Capacitance:10µF; Voltage(DC):50V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.55ohm; Manufacturer Size Code:D; Failure Rate:-; Ripple Current:520mA; Case Size:2917 RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 10Uf, 50V, Tant, Case D; Capacitance Vishay - 68AJ2744 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Uf, 50V, Tant, Case D; Capacitance Vishay
68AJ2744
Cap, 10Uf, 50V, Tant, Case D; Capacitance Vishay 68AJ2744
CAP, 10UF, 50V, TANT, CASE D; Capacitance:10µF; Voltage(DC):50V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.55ohm; Manufacturer Size Code:D; Failure Rate:-; Ripple Current:520mA; Case Size:2917 RoHS Compliant: Yes

CAP, 10UF, 50V, TANT, CASE D; Capacitance:10µF; Voltage(DC):50V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.55ohm; Manufacturer Size Code:D; Failure Rate:-; Ripple Current:520mA; Case Size:2917 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 718-TP3D106K050C0550ASCT-ND 718-TP3D106K050C0550ASDKR-ND TP3D106K050C0550AS 71AC3582
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Cap, 10Uf, 50V, Tant, Case D; Capacitance Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-429-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 520000 microF
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-101182U040AK2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminium Capacitors - 1701050 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details