IC SIR ENDEC IRDA 115.2K 16-SOIC Product overview: TOIM4232-TR3 from Vishay Semiconductor - Opto Division is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Encoders, Decoders, Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 709-TOIM4232-TR3 can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 033343-TOIM4232-TR3
Packaging: Reel - TR
Type: Infrared Encoder/Decoder
Mounting: SMD (SMT)
Family Name: TOIM4232
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 16-SO
Analog Supply Voltage: 2.7 V to 3.6 V
Digital Supply Voltage: 2.7 V to 3.6 V
Alternative Parts (Cross-Reference): TOIM4232; TOIM4232-TR1;
Introduction Date: January 01, 2000
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Quantity per package: 1,500
IC SIR ENDEC IRDA 115.2K 16-SOIC
IC SIR ENDEC IRDA 115.2K 16-SOIC
Infrared Encoder/Decoder IC 16-SO
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 709-TOIM4232-TR3 | 033343-TOIM4232-TR3 | TOIM4232-TR3 | TOIM4232-TR3 | TOIM4232-TR3 |
| Product Name | SOIC Interface Transceiver IC | Interface - Interface - Encoders, Decoders, Converters - TOIM4232-TR3 | Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters | Encoders, Decoders, Converters | Encoders, Decoders, Converters |
| Device Type | Transceiver | Sample Rate Converter; Sensor Interface | Infrared Encoder/Decoder | Sample Rate Converter |