Rochester Electronics Interface - Interface - Modems - ICs and Modules - AD1801JS AD1801JS

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 859404-AD1801JS Series: AD1801 Features: - Modem V.34 128-MQFP (14x20) Package: Bulk Package: 128-BFQFP Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 128-MQFP (14x20) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 859404-AD1801JS Series: AD1801 Features: - Modem V.34 128-MQFP (14x20) Package: Bulk Package: 128-BFQFP Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 128-MQFP (14x20) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Modems - ICs and Modules - AD1801JS - 859404-AD1801JS - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Modems - ICs and Modules - AD1801JS
859404-AD1801JS
Interface - Interface - Modems - ICs and Modules - AD1801JS 859404-AD1801JS
Manufacturer: Analog Devices Inc. Win Source Part Number: 859404-AD1801JS Series: AD1801 Features: - Modem V.34 128-MQFP (14x20) Package: Bulk Package: 128-BFQFP Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 128-MQFP (14x20) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Analog Devices Inc.
Win Source Part Number: 859404-AD1801JS
Series: AD1801
Features: - Modem V.34 128-MQFP (14x20)
Package: Bulk
Package: 128-BFQFP
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 128-MQFP (14x20)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Interface - Modems - ICs and Modules - AD1801JS - Lingto Electronic Limited
Shenzhen, China
Interface - Modems - ICs and Modules
AD1801JS
Interface - Modems - ICs and Modules AD1801JS
SINGLE-CHIP FAX/DATA/VOICE MODEM

SINGLE-CHIP FAX/DATA/VOICE MODEM

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces
Product Number 859404-AD1801JS AD1801JS
Product Name Interface - Interface - Modems - ICs and Modules - AD1801JS Interface - Modems - ICs and Modules
Package Type QFP; 128-MQFP (14x20) QFP; 128-BFQFP
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Sensor and Detector Interfaces - A5364CA-T - 766780-A5364CA-T - Win Source Electronics
Specs
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type DIP
View Details
7 suppliers
Telecom - SI32266-C-GM - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; GCI, PCM, SPI
Features RoHS
Supply Voltage Other; 3.3V
View Details
2 suppliers
Interface - CODECs - 6PAIC23BIPWRG4Q1 - Lingto Electronic Limited
Specs
Technology Serial
Device Type Sensor Interface; Codec
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100240060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details