Vishay Intertechnology, Inc. RES 931 OHM 1/3W 0.1% 1210 TNPW1210931RBEEA

Description
RES 931ohm 1/3W 0.1% 1210
Request a Quote Datasheet
Description
RES 931ohm 1/3W 0.1% 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 931 OHM 1/3W 0.1% 1210 - TNPW1210931RBEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 931 OHM 1/3W 0.1% 1210
TNPW1210931RBEEA
RES 931 OHM 1/3W 0.1% 1210 TNPW1210931RBEEA
RES 931ohm 1/3W 0.1% 1210

RES 931ohm 1/3W 0.1% 1210

Supplier's Site
Chip Resistor - Surface Mount - TNPW1210931RBEEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW1210931RBEEA-ND
Chip Resistor - Surface Mount TNPW1210931RBEEA-ND
931 Ohms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

931 Ohms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW1210931RBEEA TNPW1210931RBEEA-ND
Product Name RES 931 OHM 1/3W 0.1% 1210 Chip Resistor - Surface Mount
Resistance Range 931 ohms 931 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 3 watts 0.5000 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R224JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details