Vishay Intertechnology, Inc. RES 1.69K OHM 1/3W 0.1% 1210 TNPW12101K69BEEA

Description
RES 1.69Kohm 1/3W 0.1% 1210
Request a Quote Datasheet
Description
RES 1.69Kohm 1/3W 0.1% 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.69K OHM 1/3W 0.1% 1210 - TNPW12101K69BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.69K OHM 1/3W 0.1% 1210
TNPW12101K69BEEA
RES 1.69K OHM 1/3W 0.1% 1210 TNPW12101K69BEEA
RES 1.69Kohm 1/3W 0.1% 1210

RES 1.69Kohm 1/3W 0.1% 1210

Supplier's Site
Chip Resistor - Surface Mount - TNPW12101K69BEEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW12101K69BEEA-ND
Chip Resistor - Surface Mount TNPW12101K69BEEA-ND
1.69 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

1.69 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW12101K69BEEA TNPW12101K69BEEA-ND
Product Name RES 1.69K OHM 1/3W 0.1% 1210 Chip Resistor - Surface Mount
Resistance Range 1690 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 3 watts 0.5000 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Resistors - 1614934-1 - Powell Electronics, Inc.
TE Connectivity
Specs
Configuration Single Resistor
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details