Vishay Intertechnology, Inc. RES 332-OHM 1% 0.25W 50PPM THIN-FILM SMD-1206 TR-7-PA TNPW1206332RFHTA

Description
RES 332-OHM 1% 0.25W 50PPM THIN-FILM SMD-1206 TR-7-PA
Request a Quote Datasheet
Description
RES 332-OHM 1% 0.25W 50PPM THIN-FILM SMD-1206 TR-7-PA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 332-OHM 1% 0.25W 50PPM THIN-FILM SMD-1206 TR-7-PA - TNPW1206332RFHTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 332-OHM 1% 0.25W 50PPM THIN-FILM SMD-1206 TR-7-PA
TNPW1206332RFHTA
RES 332-OHM 1% 0.25W 50PPM THIN-FILM SMD-1206 TR-7-PA TNPW1206332RFHTA
RES 332-OHM 1% 0.25W 50PPM THIN-FILM SMD-1206 TR-7-PA

RES 332-OHM 1% 0.25W 50PPM THIN-FILM SMD-1206 TR-7-PA

Supplier's Site
Chip Resistor - Surface Mount - TNPW1206332RFHTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW1206332RFHTA-ND
Chip Resistor - Surface Mount TNPW1206332RFHTA-ND
332 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

332 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

Buy Now Datasheet
Tnpw, 1206, 332 Ohm, 1%, 50 Ppm Vishay - 66C0311 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 1206, 332 Ohm, 1%, 50 Ppm Vishay
66C0311
Tnpw, 1206, 332 Ohm, 1%, 50 Ppm Vishay 66C0311
TNPW, 1206, 332 Ohm, 1%, 50 ppm

TNPW, 1206, 332 Ohm, 1%, 50 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW1206332RFHTA TNPW1206332RFHTA-ND 66C0311
Product Name RES 332-OHM 1% 0.25W 50PPM THIN-FILM SMD-1206 TR-7-PA Chip Resistor - Surface Mount Tnpw, 1206, 332 Ohm, 1%, 50 Ppm Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206
Tolerance 1 +/- % 1 +/- %
Power Rating 0.2500 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Surface Mount Resistors - 2573227 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 10 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C332J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers