TE Connectivity Through-Hole Resistors 1-1623729-1

Description
Body Features Lead Type : Axial-Leaded Configuration Features Number of Resistors : 1 Dimensions Passive Component Dimensions (MM) : 75 x 10 x 9 Electrical Characteristics Passive Component Tolerance (PCT) : 5 Power Rating (WATT) : 17 Resistance Class : Up to 1kω Resistance Value (OHM) : 220 Packaging Features Packaging Method : Loose Piece - Box Product Type Features Element Type : Wire Wound Resistor Type : Power Resistor Termination Features Number of Terminations : 2 Termination Area Base Material : Copper Usage Conditions Operating Temperature Range : -55 - 350 DEGC  [-67 - 662 DEGF ] Temperature Coefficient (PPMC) : ±200
Request a Quote Datasheet
Description
Body Features Lead Type : Axial-Leaded Configuration Features Number of Resistors : 1 Dimensions Passive Component Dimensions (MM) : 75 x 10 x 9 Electrical Characteristics Passive Component Tolerance (PCT) : 5 Power Rating (WATT) : 17 Resistance Class : Up to 1kω Resistance Value (OHM) : 220 Packaging Features Packaging Method : Loose Piece - Box Product Type Features Element Type : Wire Wound Resistor Type : Power Resistor Termination Features Number of Terminations : 2 Termination Area Base Material : Copper Usage Conditions Operating Temperature Range : -55 - 350 DEGC  [-67 - 662 DEGF ] Temperature Coefficient (PPMC) : ±200
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through-Hole Resistors - 1-1623729-1 - TE Connectivity
Berwyn, PA, United States
Through-Hole Resistors
1-1623729-1
Through-Hole Resistors 1-1623729-1
Body Features Lead Type : Axial-Leaded Configuration Features Number of Resistors : 1 Dimensions Passive Component Dimensions (MM) : 75 x 10 x 9 Electrical Characteristics Passive Component Tolerance (PCT) : 5 Power Rating (WATT) : 17 Resistance Class : Up to 1kω Resistance Value (OHM) : 220 Packaging Features Packaging Method : Loose Piece - Box Product Type Features Element Type : Wire Wound Resistor Type : Power Resistor Termination Features Number of Terminations : 2 Termination Area Base Material : Copper Usage Conditions Operating Temperature Range : -55 - 350 DEGC  [-67 - 662 DEGF ] Temperature Coefficient (PPMC) : ±200

Body Features


  • Lead Type : Axial-Leaded

Configuration Features


  • Number of Resistors : 1

Dimensions


  • Passive Component Dimensions (MM) : 75 x 10 x 9

Electrical Characteristics


  • Passive Component Tolerance (PCT) : 5
  • Power Rating (WATT) : 17
  • Resistance Class : Up to 1kΩ
  • Resistance Value (OHM) : 220

Packaging Features


  • Packaging Method : Loose Piece - Box

Product Type Features


  • Element Type : Wire Wound
  • Resistor Type : Power Resistor

Termination Features


  • Number of Terminations : 2
  • Termination Area Base Material : Copper

Usage Conditions


  • Operating Temperature Range : -55 - 350 DEGC  [-67 - 662 DEGF ]
  • Temperature Coefficient (PPMC) : ±200
Buy Now Datasheet
Swedesboro, NJ, United States
Resistors
1-1623729-1
Resistors 1-1623729-1
BCHE 17 W 220R 5%

BCHE 17 W 220R 5%

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Resistors Resistors
Product Number 1-1623729-1 1-1623729-1
Product Name Through-Hole Resistors Resistors
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
Tolerance 5 +/- %
Temperature Coefficient 200 ±ppm/°C
Power Rating 17 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614972-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 124 ohms
View Details
2 suppliers
Surface Mount Resistors - 1-1614884-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6.2 ohms
View Details
2 suppliers
Through-Hole Resistors - 1-1623714-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
Resistors - 1-1614901-0 - Powell Electronics, Inc.
Specs
Configuration Single Resistor
View Details