Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW1206210RBETY

Description
210 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet
Description
210 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW1206210RBETY-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW1206210RBETY-ND
Chip Resistor - Surface Mount TNPW1206210RBETY-ND
210 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

210 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Res Thin Film 1206 210 Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R - TNPW1206210RBETY - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 1206 210 Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R
TNPW1206210RBETY
Res Thin Film 1206 210 Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R TNPW1206210RBETY
Res Thin Film 1206 210 Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R

Res Thin Film 1206 210 Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R

Supplier's Site
Tnpw, 1206, 210 Ohm, 0.1%, 25 Ppm Vishay - 65C9811 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 1206, 210 Ohm, 0.1%, 25 Ppm Vishay
65C9811
Tnpw, 1206, 210 Ohm, 0.1%, 25 Ppm Vishay 65C9811
TNPW, 1206, 210 Ohm, 0.1%, 25 ppm

TNPW, 1206, 210 Ohm, 0.1%, 25 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW1206210RBETY-ND TNPW1206210RBETY 65C9811
Product Name Chip Resistor - Surface Mount Res Thin Film 1206 210 Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R Tnpw, 1206, 210 Ohm, 0.1%, 25 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206 1206
Resistance Range 210 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - GMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers