75 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
75 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
75 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Thin Film Chip ResistorSeries:TNPW;
RESISTOR, THIN FILM, 75KOHM, 125mW, 0.1%, FULL REEL; Resistance:75kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
RES, AEC-Q200, 75K, 0.1%, 0.2W, 0805 ROHS COMPLIANT: YES
RES 75K OHM 0.1% 1/5W 0805
RES 75K OHM 0.1% 0.26W 0805
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | Newark, An Avnet Company | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | TNP75.0KABCT-ND | TNPW080575K0BEEA | 84M8480 | 85AH5677 | 873-TNPW080575K0BEEA | TNPW080575K0BEEA |
| Product Name | Chip Resistor - Surface Mount | Thin Film Chip ResistorSeries:TNPW; Resistance:75kohm; Resistance Tolerance:+/- 0.1 %; Power Ratin... | Resistor, Thin Film, 75Kohm, 125Mw, 0.1%, Full Reel; Resistance Vishay | Res, Aec-Q200, 75K, 0.1%, 0.2W, 0805 Rohs Compliant Vishay | RES 75K OHM 0.1% 1/5W 0805 | Resistors - Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | Single Resistor | Single Resistor | ||
| Category / Application | Automotive; General Use | |||||
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip); Thin Film | Thin Film (Chip) | |
| Mounting / Packaging | 0805; 0805 | 0805; 0805 [2012 Metric] | 0805 | Surface Mount Technology (SMT / SMD) | 0805; 0805 (2012 Metric) | |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |