Vishay Intertechnology, Inc. Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) TNPW0805499KBEEA

Description
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Embedded>DSP (Digital Signal Processors) Packaging: Bulk Part Status: Obsolete Resistance (Ohms): 45k Tolerance: ±20% Power (Watts): 30 W Composition: Wirewound Features: ±1% 0.5W, 1/2W Through Hole Resistor Axial - Metal Film Package / Case: 20-TQFN Exposed Pad
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Embedded>DSP (Digital Signal Processors) Packaging: Bulk Part Status: Obsolete Resistance (Ohms): 45k Tolerance: ±20% Power (Watts): 30 W Composition: Wirewound Features: ±1% 0.5W, 1/2W Through Hole Resistor Axial - Metal Film Package / Case: 20-TQFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Embedded>DSP (Digital Signal Processors) Packaging: Bulk Part Status: Obsolete Resistance (Ohms): 45k Tolerance: ±20% Power (Watts): 30 W Composition: Wirewound Features: ±1% 0.5W, 1/2W Through Hole Resistor Axial - Metal Film Package / Case: 20-TQFN Exposed Pad

Manufacturer: AMIS
Category: Integrated Circuits (ICs)>Embedded>DSP (Digital Signal Processors)
Packaging: Bulk
Part Status: Obsolete
Resistance (Ohms): 45k
Tolerance: ±20%
Power (Watts): 30 W
Composition: Wirewound
Features: ±1% 0.5W, 1/2W Through Hole Resistor Axial - Metal Film
Package / Case: 20-TQFN Exposed Pad

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Digital Signal Processors (DSP)
Product Name Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Unlock Full Specs
to access all available technical data

Similar Products

OMAP-L138 C6000 DSP+ARM Processor - OMAPL138EZCED4E - Texas Instruments
Specs
Supply Voltage 1.8V; 3.3V
Features Flash Memory
Package Type Other; NFBGA
View Details
Embedded - DSP (Digital Signal Processors) - ADBF549WBBCZ5M03 - Lingto Electronic Limited
Specs
Clock Speed 533 MHz
Interface Type SPI; UART; USART; USB; CAN, EBI/EMI, SD/SDIO, SPI, SPORT, TWI, UART/USART, USB OTG
View Details
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) - CS497024-DVZR - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type QFP
Clock Speed 25 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers
Specs
Data Bus 8-Bit
Supply Voltage 2.5V; 3V; 3.3V; 3.6V
Package Type FLGA; Other; Bare Die, 80-Pin LGA (MLP)
View Details